EN
  • EN
  • DE

ZRC250F03TA

Part No ZRC250F03TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5mA
Tolerance ±3%
Temperature Coefficient 90ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 20μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 036792-ZRC250F03TA
Family Name ZRC250
Introduction Date June 04, 1998
ECCN EAR99
Country of Origin Germany
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZRC250F03TA CAD Model

Description

Introducing the ZRC250F03TA Voltage Reference from Diodes Incorporated

The ZRC250F03TA is a precision voltage reference component designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This high-quality product offers a stable and accurate voltage reference that is essential for various electronic applications where precise voltage control is required.

Key Features:

  • Output Voltage: The ZRC250F03TA provides a fixed output voltage of 2.5V, which is ideal for many analog circuits that require a stable reference voltage.
  • Low Temperature Coefficient: With a temperature coefficient as low as 20ppm/°C, this voltage reference ensures minimal deviation in output voltage over a wide temperature range, enhancing the reliability of your application.
  • Low Operational Current: The device operates with a low current draw, typically 5μA, making it suitable for battery-powered and energy-efficient systems.
  • Wide Operating Temperature Range: The ZRC250F03TA is designed to perform consistently across a broad operating temperature range of -40°C to +85°C, catering to a variety of environmental conditions.
  • High Stability: It offers excellent long-term stability, which is critical for maintaining consistent performance throughout the lifespan of your product.
  • Small Package Size: Encased in a small SOT-23 package, the ZRC250F03TA is perfect for space-constrained applications.

Applications:

The ZRC250F03TA voltage reference can be used in a diverse array of electronic systems, including:

  • Data Converters (ADCs/DACs)
  • Portable and Battery-Powered Equipment
  • Power Supplies
  • Precision Instrumentation
  • Microprocessor Systems

Diodes Incorporated's commitment to quality ensures that the ZRC250F03TA voltage reference meets the stringent requirements of modern electronic designs. Whether you're developing sophisticated industrial equipment or compact consumer electronics, the ZRC250F03TA provides the precision and stability you need for your voltage reference applications.

For detailed specifications, application notes, and further information, please refer to the official datasheet provided by Diodes Incorporated. Incorporate the ZRC250F03TA into your design to benefit from the performance and reliability it offers.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6595 $58.0825
75+ $1.3617 $102.1275
115+ $1.3191 $151.6965
160+ $1.2766 $204.2560
205+ $1.2340 $252.9700
275+ $1.1064 $304.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess