EN
  • EN
  • DE

XC6210B432DR

Part No XC6210B432DR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413980-XC6210B432DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6210B432DR CAD Model

Description

The XC6210B432DR is a low dropout (LDO) regulator produced by Torex Semiconductor Ltd. This regulator is designed to deliver a stable output voltage with low power consumption, making it suitable for a variety of portable and battery-powered devices. Its key features include high accuracy, low quiescent current, and built-in protection circuits.

Applications:

  • Portable Electronics: Power management for devices such as MP3 players, digital cameras, and handheld gaming consoles.
  • Battery-Powered Devices: Ideal for applications where minimizing power consumption is crucial for extended battery life.
  • Wireless Communication Devices: Voltage regulation for Bluetooth modules, Wi-Fi devices, and other wireless communication components.
  • Microcontroller Power: Provides a stable voltage source for microcontrollers in embedded systems.
  • Sensor Power: Regulates voltage for various sensors in IoT and industrial applications.

Features:

  • Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Provides a precise and reliable output voltage for sensitive electronic components.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Protects the regulator and connected circuitry from excessive current draw.
  • Short Circuit Protection: Shuts down the regulator to prevent damage in the event of a short circuit.
  • Thermal Shutdown: Protects the regulator from overheating by shutting it down when the temperature exceeds a safe threshold.

Benefits:

  • Extended Battery Life: Low power consumption prolongs the operating time of battery-powered devices.
  • Reliable Performance: Stable output voltage and built-in protection circuits ensure consistent and reliable operation.
  • Simplified Circuit Design: Requires minimal external components, reducing the complexity of the circuit design.
  • Compact Size: Small package footprint allows for integration into space-constrained applications.
  • Improved System Stability: Reduces voltage fluctuations and noise, enhancing the overall stability of the electronic system.

Additional Details:

The XC6210B432DR operates with a fixed output voltage of 4.3V. It also features a chip enable (CE) pin, which allows the regulator to be turned on and off, further reducing power consumption when the device is not in use. The regulator is typically available in small surface-mount packages such as SOT-25 or similar, which are suitable for high-density PCB layouts. Its input voltage can range up to 6.0V. The DR suffix may indicate a specific packaging or tape and reel option for automated assembly processes.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess