EN
  • EN
  • DE

ZRT025C1

Part No ZRT025C1
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Description IC Ref Volt Prec 2.5V 5% SOT223
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Packaging Bulk
Win Source Part Number 1026054-ZRT025C1
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZRT025C1 CAD Model

Description

The ZRT025C1 is a precision voltage reference module from Diodes Incorporated, designed to offer a stable reference voltage across a wide range of environmental conditions. This high-performance component is ideal for precision industrial applications, where consistent and reliable voltage reference is crucial for accurate measurements and operations.

Key Features

  • Reference Voltage: The ZRT025C1 provides a fixed output voltage of 2.5V, which is maintained with high accuracy.
  • Low Temperature Coefficient: This device features an excellent temperature coefficient, minimizing voltage variation over temperature changes, thus ensuring stable performance in varying environmental conditions.
  • High Stability: Designed for high stability, the ZRT025C1 offers long-term voltage stability, making it reliable for critical applications that demand consistent performance over time.
  • Low Noise: With its low noise output, the ZRT025C1 is suitable for sensitive electronic systems where noise can significantly impact the overall system performance.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, accommodating diverse industrial and commercial applications.
  • Compact Package: The ZRT025C1 comes in a small package, making it easy to integrate into space-constrained designs without compromising on performance.

Applications

The ZRT025C1 is versatile and can be used in various applications such as precision data converters, portable instrumentation, battery-powered devices, and any other systems that require a precise and stable reference voltage. Its robust design ensures that it is well-suited for challenging industrial environments, as well as for consumer electronics where size and performance are critical.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZRT025C1 is no exception. It is manufactured to meet high standards of reliability, ensuring that it performs to specifications under the harshest conditions. This product is a testament to Diodes Incorporated's dedication to providing components that industry professionals can trust for their critical applications.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess