EN
  • EN
  • DE

ZTL432AFTA

Part No ZTL432AFTA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 20V
Output Current 100mA
Tolerance ±1%
Current - Cathode 600μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 036804-ZTL432AFTA
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian ZTL432AFTA CAD Model

Description

Introducing the ZTL432AFTA: A Precision Adjustable Shunt Regulator from Diodes Incorporated

The ZTL432AFTA is an exceptional adjustable shunt regulator designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This precision device offers excellent voltage regulation and is suitable for a wide range of applications, from power supplies to voltage references in sophisticated electronic circuits.

The ZTL432AFTA is the epitome of versatility, featuring an adjustable output voltage that ranges from 2.5V to 20V. This flexibility allows designers to use the same component in multiple circuits with different voltage requirements, streamlining inventory management and reducing costs.

One of the standout features of the ZTL432AFTA is its low output noise, which is critical for sensitive electronics where signal integrity is paramount. This makes it an ideal choice for high-end audio equipment, precision instrumentation, and communication systems. In addition, the device boasts a low dynamic output impedance, further contributing to its stable and reliable performance.

With a tight output voltage tolerance, the ZTL432AFTA ensures consistent performance and minimal deviation from the set voltage, which is crucial for applications that demand high accuracy. This precision is maintained over the entire operating temperature range, making the device suitable for use in environments with varying temperature conditions.

The ZTL432AFTA is also designed with safety in mind. It includes overcurrent protection, ensuring that the device and the components around it are safeguarded against potential damage from excessive current conditions. This feature enhances the overall durability and reliability of the product, giving users peace of mind.

Diodes Incorporated has packaged the ZTL432AFTA in a small SOT-23 package, which is ideal for space-constrained applications. Despite its compact size, it delivers robust performance and is capable of handling continuous currents up to 100mA, making it a powerful solution in a miniature package.

Overall, the ZTL432AFTA adjustable shunt regulator is a testament to Diodes Incorporated's commitment to providing high-quality, innovative semiconductor solutions. Its precision, flexibility, and reliability make it an excellent choice for designers looking to enhance the performance of their electronic products.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1197 $58.0545
1,180+ $0.0983 $115.9940
1,825+ $0.0952 $173.7400
2,510+ $0.0921 $231.1710
3,245+ $0.0891 $289.1295
4,345+ $0.0798 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess