EN
  • EN
  • DE

ZTX650STZ

Part No ZTX650STZ
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-92
RoHS Non-Compliant
Win Source Part Number 1106388-ZTX650STZ
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZTX650STZ CAD Model

Description

The ZTX650STZ from Diodes Incorporated is a high-performance NPN silicon planar medium power transistor designed to deliver reliable and consistent performance for a wide range of applications. This versatile component is housed in a TO-92 package, which is known for its compact size and ease of integration into various circuit designs.

Key Features

  • Voltage and Power Handling: The ZTX650STZ is capable of handling collector-base voltages up to 120V, collector-emitter voltages up to 80V, and emitter-base voltages up to 5V. With power dissipation of up to 1W, this transistor can manage medium power applications efficiently.
  • Current Capabilities: It offers a continuous collector current of up to 2A, making it suitable for driving moderate loads.
  • High Gain Bandwidth Product: Featuring a transition frequency of 100MHz, the ZTX650STZ is ideal for high-speed switching applications and can be used in frequency modulation and other high-frequency circuits.
  • Low Saturation Voltage: The low saturation voltage of this transistor ensures minimal power loss during operation, which is critical for power-sensitive designs.
  • Robust Thermal Performance: With its excellent thermal properties, the ZTX650STZ can operate at higher temperatures without degradation of performance, ensuring reliability and longevity.

Applications

The Diodes Incorporated ZTX650STZ is suitable for a variety of applications, including:

  • Linear amplification and switching
  • Power regulation circuits
  • Audio amplifiers
  • Signal processing
  • Motor control systems

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products, and the ZTX650STZ is no exception. Manufactured with precision and subjected to rigorous testing, this transistor meets the high standards expected by industry professionals. Whether for commercial or industrial use, the ZTX650STZ is a reliable choice for designers looking to incorporate a robust NPN transistor into their electronic designs.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess