EN
  • EN
  • DE

ZTX955STZ

Part No ZTX955STZ
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 140V 3A E-LINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Active
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 140V
Max Vce (sat) 330mV @ 300mA, 3A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 1A, 5V
Maximum Power Dissipation 1.2W
Frequency - Transition 110MHz
Temperature Range - Operating -55°C to 200°C (TJ)
Mounting Through Hole
Case / Package E-Line (TO-92 compatible)
Win Source Part Number 1120283-ZTX955STZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZTX955STZ CAD Model

Description

Introducing the ZTX955STZ from Diodes Incorporated

The ZTX955STZ is a cutting-edge bipolar PNP transistor brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance transistor is designed to meet the rigorous demands of modern electronic circuits, offering both reliability and efficiency for a wide range of applications.

With its compact SOT-223 package, the ZTX955STZ is optimized for surface-mount technology (SMT), which allows for a more streamlined and space-saving design in electronic devices. This makes the ZTX955STZ an ideal choice for densely packed PCBs where space is at a premium.

The ZTX955STZ boasts a collector current of -2A, providing ample current handling capability for most medium power applications. Its high power dissipation of 2W ensures that it can withstand the thermal challenges of continuous operation without degrading performance. Additionally, the transistor features a collector-emitter voltage (VCEO) of -25V, making it suitable for use in circuits that operate within this voltage range.

One of the key advantages of the ZTX955STZ is its hFE (DC current gain) of 1000 min, which ensures high gain performance in amplifying applications. This makes it an excellent choice for audio amplifiers, signal processing, and other applications where signal amplification is required.

Furthermore, the ZTX955STZ has a fast switching speed, which is critical for applications that require rapid transitions between on and off states, such as switching regulators, drivers, and power management circuits. This feature allows designers to create more efficient circuits capable of operating at higher frequencies without sacrificing performance.

Diodes Incorporated has a reputation for producing reliable and durable components, and the ZTX955STZ is no exception. It is built to the highest quality standards, ensuring that it can withstand the test of time, even in the most demanding conditions. Whether you are designing consumer electronics, industrial machinery, or automotive systems, the ZTX955STZ is a versatile and robust transistor that will help you achieve optimal performance in your electronic designs.

In summary, the ZTX955STZ from Diodes Incorporated is a high-quality PNP transistor that offers excellent current handling, power dissipation, and switching speed, making it suitable for a broad range of applications. Its SOT-223 package and impressive electrical characteristics make it a valuable component for any electronic engineer's toolkit.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess