EN
  • EN
  • DE

ZVN0120A

Part No ZVN0120A
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-92-3
Continuous Drain Current (ID) 160 mA
Drain to Source Resistance 16 Ω
Drain to Source Voltage (Vdss) 200 V
Element Configuration Single
Fall Time 8 ns
Gate to Source Voltage (Vgs) 20 V
Height 4.01 mm
Length 4.77 mm
Max Operating Temperature 150 °C
Max Power Dissipation 700 mW
Min Operating Temperature -55 °C
Number of Channels 1
Rise Time 8 ns
RoHS Non-Compliant
Turn-Off Delay Time 16 ns
Turn-On Delay Time 7 ns
Weight 453.59237 mg
Width 2.41 mm
Win Source Part Number 1115183-ZVN0120A
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZVN0120A CAD Model

Description

The ZVN0120A from Diodes Incorporated is a high-performance N-Channel Enhancement Mode Vertical DMOS FET designed for a multitude of applications requiring efficient power management and high reliability. This compact semiconductor device is a testament to the advanced engineering and manufacturing capabilities of Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete and analog semiconductor markets.

Key Features

  • Low On-Resistance: The ZVN0120A boasts an exceptionally low on-resistance, which significantly reduces power loss and improves overall efficiency in operation.
  • High-Speed Switching: Engineered for fast switching capabilities, this MOSFET is ideal for high-speed applications, ensuring minimal switching losses.
  • Low Threshold: The device operates at a low threshold voltage, making it suitable for low voltage applications and ensuring ease of drive.
  • High Input Impedance: With its high input impedance, the ZVN0120A minimizes the drive requirements, which can lead to lower power consumption in the driven circuit.

Applications

The versatility of the ZVN0120A allows it to be used in a wide array of applications, including but not limited to:

  • Power Management Functions
  • DC-DC Converters
  • Motor Control Circuits
  • Load/Relay Drivers
  • Battery Operated Systems
  • Switch Mode Power Supplies (SMPS)

Product Specifications

The ZVN0120A comes in a compact TO-92 package and features a continuous drain current of 280mA. With a maximum power dissipation of 700mW, it is capable of handling moderate power levels in a variety of electronic circuits. The device can withstand a maximum drain-source voltage (Vds) of 200V, making it robust for high-voltage applications.

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The ZVN0120A is no exception and has undergone rigorous testing to ensure its performance under a wide range of conditions. Customers can trust this MOSFET to provide stable and reliable operation in their electronic designs.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3098 $52.3920
95+ $1.0747 $102.0965
145+ $1.0411 $150.9595
200+ $1.0075 $201.5000
260+ $0.9739 $253.2140
345+ $0.8732 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess