EN
  • EN
  • DE

ZVN0124ASTZ

Part No ZVN0124ASTZ
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 240V 160MA E-LINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 240 V 160mA (Ta) 700mW (Ta) Through Hole E-Line (TO-92 compatible)
Manufacturer Diodes Incorporated
Package Tape & Box (TB)
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package E-Line-3
Case / Package E-Line (TO-92 compatible)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 940052-ZVN0124ASTZ
Ultra Librarian 3D Model Ultra Librarian ZVN0124ASTZ CAD Model

Description

The ZVN0124ASTZ is a high-performance, N-channel enhancement mode vertical DMOS FET from Diodes Incorporated, designed for use in a variety of applications that require efficient power management and high reliability. This particular MOSFET is well-suited for use in automation systems, power supplies, motor drives, and other electronic circuits where a robust and efficient switching component is critical.

Key Features

  • Low On-Resistance: The ZVN0124ASTZ boasts a low on-resistance, which translates to reduced power loss during operation and improved overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for applications that require quick response times and high-frequency operation.
  • High Breakdown Voltage: The device offers a high breakdown voltage, ensuring it can handle high voltage applications without compromising performance.
  • Thermal Stability: It is designed to maintain performance over a wide temperature range, making it suitable for challenging environmental conditions.
  • Surface Mount Package: The ZVN0124ASTZ comes in a TO-92 package, which is ideal for surface mount technology (SMT), allowing for efficient assembly and saving space on printed circuit boards (PCBs).

Applications

The versatility of the ZVN0124ASTZ MOSFET makes it an excellent choice for a wide range of applications. It is commonly used in:

  • Power Management Systems
  • DC-DC Converters
  • Motor Control Circuits
  • Automation and Control Systems
  • Switch Mode Power Supplies (SMPS)
  • Load/Relay Drivers

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the ZVN0124ASTZ is no exception. This component is manufactured with the highest standards, ensuring that it meets the stringent requirements of industrial and commercial applications. Whether you're designing a new system or upgrading an existing one, the ZVN0124ASTZ from Diodes Incorporated is a reliable choice that offers performance and durability.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5131 $59.0065
275+ $0.4210 $115.7750
425+ $0.4079 $173.3575
590+ $0.3947 $232.8730
760+ $0.3816 $290.0160
1,015+ $0.3421 $347.2315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess