EN
  • EN
  • DE

ZVNL110ASTZ

Part No ZVNL110ASTZ
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 320MA TO92-3 / Trans MOSFET N-CH 100V 0.32A 3-Pin E-Line T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tape in Box
Channel Type Type N
Technology MOSFET
Drain Source Voltage 100V
Current - Continuous Drain (Id) @ 25°C 320mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Vgs(th) (Maximum) @ Id 1.5V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds 75pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 700mW (Ta)
Rds On (Maximum) @ Id, Vgs 3 Ohm @ 500mA, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package E-Line (TO-92 compatible)
Package E-Line-3
Win Source Part Number 800436-ZVNL110ASTZ
Popularity Medium
Supply and Demand Status Limited
Family Name ZVNL110A
Introduction Date October 14, 1997
ECCN EAR99
Country of Origin China, Germany
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ZVNL110ASTZ CAD Model

Description

Product Overview: ZVNL110ASTZ

The ZVNL110ASTZ from Diodes Incorporated is a high-performance, low-threshold N-channel enhancement-mode MOSFET designed for a wide range of applications. This MOSFET offers a compact and efficient solution for power management and switching requirements in various electronic devices.

Key Features

  • Low On-Resistance: The ZVNL110ASTZ features a low on-resistance, which minimizes power loss and improves efficiency in high-current applications.
  • Low Threshold Voltage: Its low threshold voltage allows for operation at lower gate voltages, making it suitable for low-voltage logic level applications.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET enables quick response times and higher performance in circuits that require rapid power modulation.
  • Surface-Mount Package: The device comes in a SOT-223 package, which is optimized for automated assembly processes and helps to save space on PCBs.
  • High Reliability: Diodes Incorporated's commitment to quality ensures that the ZVNL110ASTZ provides reliable performance over a wide temperature range and under various operating conditions.

Applications

The ZVNL110ASTZ is versatile and can be used in a variety of applications, including:

  • Power management systems
  • DC-DC converters
  • Motor control circuits
  • Load switching
  • Logic level translation
  • Battery management

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 100V Continuous Drain Current (I<sub>D) 270mA Power Dissipation (P<sub>D) 1.25W Threshold Voltage (V<sub>TH) 1V to 2.5V Package SOT-223

With its combination of low on-resistance, high-speed switching, and low threshold voltage, the ZVNL110ASTZ is an excellent choice for designers looking for a MOSFET that delivers both performance and space efficiency.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5906 $50.2010
185+ $0.5525 $102.2125
285+ $0.5335 $152.0475
405+ $0.4954 $200.6370
525+ $0.4763 $250.0575
660+ $0.4573 $301.8180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess