EN
  • EN
  • DE

ZVP1320FTA

Part No ZVP1320FTA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH 200V 0.035A 3-Pin SOT-23 T/R / MOSFET P-CH 200V 0.035A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 35mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 1mA
Max Input Capacitance 50pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 350mW (Ta)
Maximum Rds On at Id,Vgs 80 Ohm @ 50mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 036848-ZVP1320FTA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ZVP1320F
Introduction Date October 22, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ZVP1320FTA CAD Model

Description

Introducing Product ZVP1320FTA from Diodes Incorporated

Diodes Incorporated presents the ZVP1320FTA, a high-performance P-channel enhancement mode vertical DMOS FET designed for a variety of applications. This compact yet powerful transistor is a testament to Diodes Incorporated's commitment to providing innovative solutions for modern electronic needs.

Key Features

  • Low On-Resistance: The ZVP1320FTA boasts a low on-resistance, which ensures minimal power loss and improves overall efficiency, making it an excellent choice for power management applications.
  • High Threshold Voltage: With a high threshold voltage, this device offers reliable performance and is less prone to unintentional turn-on, which can be crucial in sensitive circuits.
  • P-Channel MOSFET: As a P-channel MOSFET, the ZVP1320FTA provides a simpler drive circuitry compared to its N-channel counterparts, especially in high-side switch configurations.
  • Surface-Mount Package: The transistor comes in a compact SOT-23 package, which is ideal for space-constrained applications and helps in achieving a high-density PCB design.

Applications

The versatility of the ZVP1320FTA allows it to be used across a wide range of applications, such as:

  • Power management in portable and battery-powered devices
  • Load switch circuits
  • DC-DC converters
  • Motor control circuits
  • And other applications requiring a high-performance P-channel MOSFET

Product Specifications

Some of the key specifications of the ZVP1320FTA include:

  • Drain-Source Voltage (V<sub>DS): -200V
  • Continuous Drain Current (I<sub>D): -20mA
  • Power Dissipation (P<sub>D): 500mW
  • Operating Temperature Range: -55°C to +150°C

With its robust design and high reliability, the ZVP1320FTA is an excellent choice for designers looking to incorporate a high-quality P-channel MOSFET into their electronic projects. Diodes Incorporated ensures that this product meets stringent quality standards, offering both performance and durability in a variety of challenging environments.

For detailed information, datasheets, and support, visit the Diodes Incorporated website or contact their customer service team. The ZVP1320FTA is available for order now, ready to elevate your electronic designs to the next level.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7331 $51.3170
170+ $0.6016 $102.2720
260+ $0.5828 $151.5280
355+ $0.5640 $200.2200
460+ $0.5452 $250.7920
615+ $0.4888 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess