EN
  • EN
  • DE

ZVP2120GTA

Part No ZVP2120GTA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 200V 0.2A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 200mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 1mA
Max Input Capacitance 100pF @ 25V
Power Dissipation (Max) 2W (Ta)
Maximum Rds On at Id,Vgs 25 Ohm @ 150mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 036851-ZVP2120GTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZVP2120GTA CAD Model

Description

The ZVP2120GTA is a high-performance P-Channel Enhancement Mode Vertical DMOS FET from the renowned semiconductor manufacturer, Diodes Incorporated. This field-effect transistor is designed to offer efficient power control and signal processing in a wide range of electronic applications. Boasting a compact SOT-223 package, the ZVP2120GTA combines space-saving with the robustness required for modern electronic circuits.

Key Features

  • Low On-Resistance: The ZVP2120GTA features a low on-resistance, which ensures minimal power loss and improves overall efficiency, making it suitable for power management applications.
  • High Input Impedance: With its high input impedance, this FET is ideal for interfacing with high-impedance signal sources, thus preserving signal integrity.
  • Low Threshold Voltage: The device operates at a low threshold voltage, enabling it to be used in low-voltage applications and simplifying drive circuitry.
  • P-Channel Device: As a P-Channel MOSFET, the ZVP2120GTA allows for simpler drive circuitry in high-side switch configurations compared to N-Channel MOSFETs.
  • Fast Switching Speed: The fast switching speed of this FET makes it suitable for high-frequency applications, such as switching power supplies and DC-DC converters.

Applications

The versatility of the ZVP2120GTA allows it to be used in a variety of applications, including but not limited to:

  • Power Management Circuits
  • Battery-Powered Devices
  • Motor Control Systems
  • Load/Power Switching
  • Signal Processing

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) -200V Continuous Drain Current (I<sub>D) -140mA Power Dissipation (P<sub>D) 1.0W Operating Temperature Range -55°C to +150°C

With its combination of low on-resistance, high-speed switching, and low threshold voltage, the ZVP2120GTA from Diodes Incorporated is an excellent choice for designers seeking a reliable P-Channel MOSFET for their next project.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7256 $58.0480
175+ $0.6788 $118.7900
265+ $0.6555 $173.7075
380+ $0.6086 $231.2680
495+ $0.5853 $289.7235
620+ $0.5618 $348.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,600 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess