EN
  • EN
  • DE

ZX5T3ZTA/TC

Part No ZX5T3ZTA/TC
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 418547-ZX5T3ZTA/TC
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZX5T3ZTA/TC CAD Model

Description

The ZX5T3ZTA/TC from Diodes Incorporated is a high-performance, low saturation PNP transistor designed for a wide range of applications. This device is part of Diodes Incorporated's extensive portfolio of transistor solutions, known for their reliability and efficiency. The ZX5T3ZTA/TC is particularly suitable for load switch and power management applications within the industrial, computing, and consumer electronics sectors.

Key Features

  • Low Saturation Voltage: The ZX5T3ZTA/TC boasts a low collector-emitter saturation voltage, which enhances overall power efficiency and reduces thermal stress on the device during operation.
  • High Current Capability: With the ability to handle a continuous collector current of up to 1A, this transistor is capable of driving moderate to high current loads, making it versatile for various circuit designs.
  • High Power Dissipation: The device can dissipate up to 1.2W of power, allowing it to sustain higher currents without overheating, which is critical for maintaining the longevity and reliability of the application.
  • Fast Switching Speeds: The transistor's fast switching characteristics ensure minimal delay in response times, which is essential for high-speed signal processing and switching applications.
  • SOT-223 Packaging: Encased in a SOT-223 package, the ZX5T3ZTA/TC is compact and offers a good balance between power handling and size, making it suitable for space-constrained applications.

Applications

The ZX5T3ZTA/TC is a versatile component that can be used in a variety of electronic circuits. Its typical applications include:

  • Power management modules
  • Load switches
  • Linear voltage regulators
  • Battery management systems
  • DC-DC converters
  • Signal processing circuits

With its exceptional performance and robust package, the ZX5T3ZTA/TC from Diodes Incorporated is an ideal choice for designers looking to enhance their electronic designs with a reliable and efficient PNP transistor.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4747 $59.3375
300+ $0.3904 $117.1200
460+ $0.3777 $173.7420
635+ $0.3650 $231.7750
820+ $0.3534 $289.7880
1,095+ $0.3165 $346.5675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,600 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess