EN
  • EN
  • DE

ZXCT1107SA-7

Part No ZXCT1107SA-7
Manufacturer Diodes Incorporated
Catalog PMIC - Current Regulation/Management
Description IC CURR MONITOR HIGH SIDE SOT23 / LOW POWER HIGH-SIDE CURRENT MONITORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Function Current Monitor
Sensing Method High-Side
Voltage - Input 2.5V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
Part Number Series ZXCT1107
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801635-ZXCT1107SA-7
Ultra Librarian 3D Model Ultra Librarian ZXCT1107SA-7 CAD Model

Description

Product Overview

The ZXCT1107SA-7 is a high-performance, low-power current monitor from Diodes Incorporated, designed to provide accurate current sensing solutions for a wide range of applications. This device is particularly well-suited for power management systems, battery chargers, and other electronic circuits where precise current measurement is critical for performance and efficiency.

Key Features

  • High Accuracy: The ZXCT1107SA-7 offers excellent accuracy in current sensing, which is essential for maintaining system reliability and performance.
  • Low Power Consumption: With its design focused on energy efficiency, this current monitor helps reduce the overall power consumption of the system, making it ideal for battery-powered applications.
  • Wide Input Voltage Range: It operates over a broad input voltage range, providing flexibility in various operating conditions and making it suitable for diverse applications.
  • Compact SOT23 Package: Housed in a small SOT23 package, the ZXCT1107SA-7 is perfect for space-constrained designs, allowing for a more compact overall footprint.
  • Output Voltage Scaling: The output of the ZXCT1107SA-7 is directly proportional to the sensed current, allowing for easy scaling and integration with analog-to-digital converters (ADCs) or microcontrollers for further processing.

Applications

The versatility of the ZXCT1107SA-7 makes it an excellent choice for a variety of applications, including:

  • Power supply monitoring
  • Battery management systems
  • Overcurrent protection circuits
  • Portable electronic devices
  • Energy management systems

Technical Specifications

The technical specifications of the ZXCT1107SA-7 ensure its adaptability and performance in demanding environments:

  • Supply Voltage Range: 2.5V to 20V
  • Output Voltage: Proportional to AC or DC currents
  • Operating Temperature Range: -40°C to +105°C
  • Packaging: SOT23-3

With its combination of accuracy, low power consumption, and compact form factor, the ZXCT1107SA-7 from Diodes Incorporated is an excellent choice for designers looking for a reliable current sensing solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ELECTRONIC FUSE 10WSON / Electronic Fuse Regulator 5A 10-WSONB (3x3)
Lowest to $0.6902
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $7.5195
STMicroelectronics
IC CURRENT SENSE 36PWRSSO / Current Sense Regulator High-Side PowerSSO-36
Lowest to $11.6032
Microchip Technology
IC CURRENT/VOLT MON 1% 16VQFN / Current/Voltage Monitor Regulator High-Side 16-VQFN (3x3)
Lowest to $3.8440
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $9.0879
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1002
Infineon Technologies
IC CURRENT SENSE 8SOIC / Current Sense Regulator 20mA 8-SOIC
Need more? Email Us
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $8.8046

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,503 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess