EN
  • EN
  • DE

ZXGD3004E6QTA

Part No ZXGD3004E6QTA
Manufacturer Diodes Incorporated
Catalog PMIC - Gate Drivers
Description TRANSISTOR GATE DRIVER SOT26 T&R / High-Side or Low-Side Gate Driver IC Non-Inverting SOT-26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Mfr Diodes Incorporated
Series -
Package Tape & Reel (TR)
Driven Configuration High-Side or Low-Side
Channel Type Independent
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Voltage - Supply 40V
Logic Voltage - VIL, VIH -
Current - Peak Output (Source, Sink) 8A, 8A
Input Type Non-Inverting
Rise / Fall Time (Typ) 14ns, 14ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-26
Base Product Number ZXGD3004
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000 pcs
Win Source Part Number 1383905-ZXGD3004E6QTA
Ultra Librarian 3D Model Ultra Librarian ZXGD3004E6QTA CAD Model

Description

Introducing the ZXGD3004E6QTA - A High-Speed Gate Driver from Diodes Incorporated

The ZXGD3004E6QTA is a cutting-edge, high-speed gate driver specifically designed to drive MOSFETs and IGBTs. Manufactured by Diodes Incorporated, a leading global provider of semiconductor products, this device promises exceptional performance for a wide range of power applications. The ZXGD3004E6QTA is housed in a small SOT-23 package, making it an ideal choice for space-constrained applications.

Key Features:

  • High-Speed Operation: With its capability to switch at high frequencies, the ZXGD3004E6QTA is perfect for high-speed switching applications, providing efficient and reliable operation.
  • Low Propagation Delay: The device boasts a low propagation delay, which ensures minimal time lag in the control circuit, enhancing the overall performance of power management systems.
  • High Peak Output Current: Featuring a high peak output current of up to 4A, this gate driver can easily drive large capacitive loads, making it suitable for high-power applications.
  • Wide Operating Voltage Range: It operates over a wide supply voltage range, accommodating various design requirements and ensuring flexibility in different circuit configurations.
  • Robust Protection Features: The ZXGD3004E6QTA includes under-voltage lockout (UVLO) protection to safeguard the device and the power system from operating under insufficient power conditions.

Applications:

The versatility of the ZXGD3004E6QTA allows it to be used in a diverse array of applications, including:

  • DC-DC converters
  • AC-DC power supplies
  • Motor drives
  • Class-D audio amplifiers
  • Power inverters
  • LED lighting systems

Why Choose the ZXGD3004E6QTA?

With its exceptional performance and compact design, the ZXGD3004E6QTA from Diodes Incorporated stands out as a top choice for designers looking to optimize their power systems. Its high-speed operation, combined with a robust feature set, ensures efficient and reliable control of MOSFETs and IGBTs. Whether you're developing a sophisticated industrial motor drive or a compact power supply, the ZXGD3004E6QTA offers the performance and reliability you need in a gate driver.

Embrace the power of high-speed, reliable switching with the ZXGD3004E6QTA, and elevate your power management designs to new heights.

You May Also Be Interested in

Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5017 $60.2040
285+ $0.4118 $117.3630
435+ $0.3989 $173.5215
600+ $0.3860 $231.6000
775+ $0.3732 $289.2300
1,040+ $0.3345 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,075 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess