EN
  • EN
  • DE

ZXLD1356

Part No ZXLD1356
Manufacturer Diodes Incorporated
Catalog Electronic Wholesale
Description High accuracy 550mA, 60V LED driver with internal switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1283385-ZXLD1356
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXLD1356 CAD Model

Description

The ZXLD1356 from Diodes Incorporated is a highly efficient, easy-to-use LED driver IC, which is designed to create a constant current source for driving high-brightness LEDs. Offering a versatile solution for a wide range of lighting applications, this driver is particularly suited for automotive, industrial, and general illumination purposes.

Key Features

  • Adjustable Output Current: The ZXLD1356 allows users to set the output current up to 350mA via an external resistor, providing flexibility for different LED configurations and ensuring optimal brightness and efficiency.
  • Wide Input Voltage Range: Operating from a 7V to 30V supply voltage, it caters to various power supplies and can withstand fluctuations, making it ideal for automotive and industrial environments.
  • High Efficiency: With an efficiency level of up to 95%, this LED driver ensures minimal power loss and heat generation, thereby extending the life of the LEDs and the overall system.
  • Thermal Protection: The built-in over-temperature protection feature automatically reduces the output current when the device temperature exceeds safe operating limits, safeguarding the IC and the LEDs from thermal damage.
  • PWM Dimming Capability: It supports Pulse Width Modulation (PWM) dimming, which allows for precise control over the brightness of the LEDs without affecting color or causing flickering.

Applications

  • Automotive lighting (e.g., daytime running lights, dashboard backlighting)
  • Architectural lighting
  • LED backlighting for LCD displays
  • General purpose LED illumination

Reliability and Safety

The ZXLD1356 is designed with reliability and safety in mind. Its robust construction ensures stable operation over a wide temperature range, and its built-in safety features protect against common electrical hazards. The device is also compliant with RoHS and Green standards, reflecting Diodes Incorporated's commitment to environmental responsibility.

For designers and engineers looking for an efficient, reliable, and user-friendly LED driver solution, the ZXLD1356 from Diodes Incorporated stands out as a smart choice.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Renesas Electronics America
Lowest to $105.8176
Renesas Electronics America
Need more? Email Us
International Rectifier
Need more? Email Us
Qualcomm
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess