EN
  • EN
  • DE

ZXLD1366

Part No ZXLD1366
Manufacturer Diodes Incorporated
Catalog Electronic Wholesale
Description High accuracy 1A, 60V LED driver with internal switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1283387-ZXLD1366
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXLD1366 CAD Model

Description

Introducing the ZXLD1366 LED Driver from Diodes Incorporated

The ZXLD1366 is a robust and efficient LED driver IC designed and manufactured by Diodes Incorporated. This innovative component is engineered to deliver a high level of performance for a wide range of lighting applications. The ZXLD1366 is capable of driving an external MOSFET to control LED arrays, which makes it a versatile choice for various LED illumination solutions.

Key Features

  • Adjustable Output Current: This LED driver allows users to set the output current up to 1A, enabling precise control over the brightness and power consumption of the connected LED array.
  • High Efficiency: The ZXLD1366 boasts an efficiency rate of up to 94%, ensuring minimal energy loss and optimal power usage in your lighting applications.
  • Wide Input Voltage Range: With an input voltage range of 6V to 60V, the driver is highly adaptable to different power supplies and can be used in a variety of electrical environments.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring long-term reliability and safety in operation.
  • PWM Dimming Capability: It supports Pulse Width Modulation (PWM) dimming, which allows for seamless brightness control and can contribute to energy savings.

Applications

The ZXLD1366 is well-suited for an array of LED lighting applications including:

  • Automotive lighting
  • Architectural lights
  • General illumination
  • LED backlighting
  • Emergency lighting
  • Industrial lighting

Design and Integration

Designed with simplicity in mind, the ZXLD1366 can be easily integrated into existing and new lighting designs. Its compact form factor and minimal external component requirements make it an ideal choice for space-constrained applications. The device is also encapsulated in a thermally enhanced MSOP-8EP package, which aids in heat dissipation and ensures stable performance across a range of temperatures.

Whether you're developing cutting-edge lighting solutions or seeking to upgrade existing systems, the ZXLD1366 LED driver from Diodes Incorporated is a reliable and efficient choice that can meet the demands of modern LED lighting requirements.

You May Also Be Interested in

Renesas Electronics America
Lowest to $105.8176
Spansion
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Maxim Integrated
Need more? Email Us
Semtech Corporation
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $10.3384
International Rectifier
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0042 $60.0840
47+ $2.4648 $115.8456
73+ $2.3874 $174.2802
100+ $2.3112 $231.1200
130+ $2.2338 $290.3940
174+ $2.0028 $348.4872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,740 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess