The ZXLD1374 from Diodes Incorporated is a highly efficient, easy-to-use LED driver IC that is designed to drive high-brightness LEDs with a constant current. This driver is suitable for a wide range of applications including automotive lighting, general illumination, and industrial lighting systems. With its integrated switch-mode controller, the ZXLD1374 can drive multiple LEDs in series, ensuring uniform brightness and maximizing efficiency.
Key Features
- Adjustable Output Current: The ZXLD1374 allows for precise control over the LED current, which can be set via an external resistor. This feature ensures that users can customize the brightness levels according to their specific needs.
- High Efficiency: The device operates with high efficiency, which not only conserves power but also reduces the amount of heat generated, thus improving the overall lifespan of the lighting system.
- Wide Input Voltage Range: It supports a broad input voltage range, making it versatile for use in various power supply configurations and capable of handling fluctuations in input power.
- Thermal Protection: The ZXLD1374 includes built-in thermal shutdown protection, which safeguards the IC and the LEDs from potential damage due to excessive heat.
- Low Shutdown Current: This LED driver exhibits a low shutdown current, contributing to energy savings when the LEDs are not in use.
Applications
The versatility of the ZXLD1374 makes it an ideal choice for a multitude of LED driving applications, such as:
- Automotive exterior and interior lighting
- Street and architectural lighting
- Emergency lighting systems
- Portable torches and lanterns
- Decorative and entertainment lighting
Technical Specifications
The ZXLD1374 offers a comprehensive set of technical specifications that ensure its performance and reliability:
- Output Current: Up to 1.5A
- Input Voltage: 6V to 60V
- Switching Frequency: Up to 1MHz
- Operating Temperature Range: -40°C to +125°C
With its robust design and advanced features, the ZXLD1374 from Diodes Incorporated is a top-tier solution for driving high-power LEDs with precision and efficiency.