EN
  • EN
  • DE

ZXMD65P03N8TA

Part No ZXMD65P03N8TA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2P-CH 30V 3.8A 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Reel
Status Obsolete(EOL)
FET Type 2 P-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 3.8A
Maximum Rds On at Id,Vgs 55 mOhm @ 4.9A, 10V
Gate-Source Threshold Voltage 1V @ 250μA (Min)
Max Gate Charge 25.7nC @ 10V
Max Input Capacitance 930pF @ 25V
Maximum Power Dissipation 1.75W
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1120381-ZXMD65P03N8TA
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian ZXMD65P03N8TA CAD Model

Description

Introducing the ZXMD65P03N8TA - A High-Performance P-Channel MOSFET

The ZXMD65P03N8TA from Diodes Incorporated is a cutting-edge P-Channel Enhancement Mode MOSFET designed to deliver efficiency and reliability for a wide range of applications. This MOSFET is a part of Diodes Incorporated's extensive portfolio of semiconductor solutions, known for their quality and performance.

Featuring a compact design, the ZXMD65P03N8TA is housed in a small 8-pin SOIC package, making it an ideal choice for space-constrained applications. This MOSFET is characterized by its low on-resistance (R<sub>DS(on)), which significantly reduces power losses and improves overall system efficiency. With a continuous drain current (I<sub>D) of -6.5A, it is capable of handling moderate power levels, making it suitable for a variety of power management tasks.

The ZXMD65P03N8TA operates at a drain-source voltage (V<sub>DS) of -30V, providing a good balance between performance and robustness. The device's gate threshold voltage (V<sub>GS(th)) is specified to ensure reliable operation even at lower gate drive voltages, which is beneficial for battery-operated devices and low-voltage circuits.

One of the key features of this MOSFET is its enhanced thermal performance, which is critical for maintaining stability and longevity in high-temperature environments. The ZXMD65P03N8TA is designed to operate over a wide temperature range, ensuring consistent performance even under varying thermal conditions.

Applications for the ZXMD65P03N8TA are diverse, including but not limited to power management in portable devices, load switches, battery management systems, and DC-DC converters. Its P-Channel configuration makes it easy to implement high-side switching, which is particularly useful in applications where ground disturbance needs to be minimized.

Overall, the ZXMD65P03N8TA MOSFET from Diodes Incorporated represents a blend of efficiency, compactness, and reliability. Its specifications and features make it a versatile component for designers looking to optimize their power management solutions with a high-performance P-Channel MOSFET.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess