EN
  • EN
  • DE

ZXMN2088DE6TA

Part No ZXMN2088DE6TA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 20V 1.7A SOT-26 / Trans MOSFET N-CH 20V 1.7A 6-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 1.7A
Maximum Rds On at Id,Vgs 200 mOhm @ 1A, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 3.8nC @ 4.5V
Max Input Capacitance 279pF @ 10V
Maximum Power Dissipation 1.1W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 044170-ZXMN2088DE6TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ZXMN2088DE6
Introduction Date September 12, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian ZXMN2088DE6TA CAD Model

Description

The ZXMN2088DE6TA is a high-performance, energy-efficient MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This device is designed to meet the rigorous demands of modern electronic circuits, providing a combination of fast switching, low on-resistance, and high thermal performance.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The ZXMN2088DE6TA boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Continuous Drain Current (I<sub>D): With the capability to support a high continuous drain current, this MOSFET is suitable for demanding power applications where a robust current handling is essential.
  • Fast Switching Speed: The fast switching characteristics of this device make it ideal for high-frequency applications, ensuring minimal switching losses and better performance.
  • Enhanced Thermal Performance: The ZXMN2088DE6TA is designed with an advanced thermal management system, which allows for superior heat dissipation, ensuring reliability and longevity even under strenuous conditions.

Applications

The versatility of the ZXMN2088DE6TA allows it to be used in a wide array of applications, including but not limited to:

  • Power Management Circuits
  • DC/DC Converters
  • Motor Drives
  • Load Switches
  • Battery Management Systems

Package and Quality

This MOSFET is available in a compact, surface-mount package, making it suitable for space-constrained applications. The ZXMN2088DE6TA is also RoHS compliant, ensuring adherence to the latest environmental standards and regulations. Diodes Incorporated is committed to providing high-quality products, and the ZXMN2088DE6TA is no exception, undergoing rigorous testing to ensure its performance and reliability.

With its robust set of features and compliance with industry standards, the ZXMN2088DE6TA from Diodes Incorporated is an excellent choice for designers looking for a MOSFET that delivers both efficiency and durability.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4344 $58.6440
325+ $0.3564 $115.8300
505+ $0.3453 $174.3765
695+ $0.3343 $232.3385
895+ $0.3231 $289.1745
1,200+ $0.2897 $347.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 202,200 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess