The ZXMN2F30FHQTA is a high-performance, energy-efficient MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to cater to a wide range of applications, including but not limited to power management, load switching, and high-speed circuitry.
Key Features - Low On-Resistance: The MOSFET features a low on-resistance, which means it has a minimal voltage drop when conducting and ensures efficient power usage, reducing overall energy consumption.
- High-Speed Switching: With its capability for high-speed switching, the ZXMN2F30FHQTA is ideal for applications that require rapid transitions between on and off states, such as in pulse circuits or DC-DC converters.
- Thermal Performance: The device is encapsulated in a thermally efficient package that aids in dissipation of heat, contributing to its reliability and longevity even under stressful conditions.
Applications
The versatility of the ZXMN2F30FHQTA MOSFET makes it suitable for a variety of applications. It is commonly used in:
- Power supply circuits
- DC-DC converters
- Motor control systems
- LED lighting solutions
- Load switch applications
Specifications
The ZXMN2F30FHQTA boasts a robust set of specifications that ensure its performance in a broad spectrum of electrical environments:
- Voltage - Max Rds (On): 30V
- Drain to Source Voltage (Vdss): 20V
- Current - Continuous Drain (Id) @ 25°C: 4.5A
- Rds On (Max) @ Id, Vgs: 70 mOhm @ 2.2A, 4.5V
- Power - Max: 1.25W
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality products, and the ZXMN2F30FHQTA is no exception. It is manufactured with the highest standards of quality control and reliability testing to ensure that it meets the rigorous demands of industrial and commercial use.
Environmental Information
The ZXMN2F30FHQTA is RoHS compliant, ensuring that it adheres to the strictest environmental regulations by avoiding the use of hazardous substances in its construction.