EN
  • EN
  • DE

ZXMP3F30FHTA

Part No ZXMP3F30FHTA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 2.8A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 2.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 7nC @ 10V
Max Input Capacitance 370pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 950mW (Ta)
Maximum Rds On at Id,Vgs 80 mOhm @ 2.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 057862-ZXMP3F30FHTA
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian ZXMP3F30FHTA CAD Model

Description

Introducing the ZXMP3F30FHTA - A High-Performance P-Channel MOSFET from Diodes Incorporated

Diodes Incorporated presents the ZXMP3F30FHTA, a cutting-edge P-Channel enhancement mode MOSFET designed to deliver efficiency and reliability for a wide range of applications. This device is a testament to Diodes Incorporated's commitment to providing high-quality components that meet the evolving needs of the electronics industry.

Key Features

  • Low On-Resistance: The ZXMP3F30FHTA boasts an ultra-low on-resistance (R<sub>DS(on)) of just 30mΩ at V<sub>GS = -10V, ensuring minimal power loss and improved efficiency in your circuit designs.
  • High Power Dissipation: With a power dissipation of 2.3W, this MOSFET can handle significant power, making it suitable for high-performance applications.
  • High Continuous Drain Current: Offering a continuous drain current (I<sub>D) of -3.7A, the device can support applications requiring a substantial current flow.
  • Advanced Packaging: Enclosed in a compact SOT23 package, the ZXMP3F30FHTA is optimized for space-constrained applications without compromising on power and performance.

Applications

The ZXMP3F30FHTA is ideal for a variety of applications, including but not limited to:

  • Load Switching
  • Power Management
  • Battery Management Systems
  • DC/DC Converters
  • Motor Drive Controls

Product Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) -30V Gate-Source Voltage (V<sub>GS) ±20V Continuous Drain Current (I<sub>D) -3.7A Power Dissipation (P<sub>D) 2.3W On-Resistance (R<sub>DS(on)) 30mΩ at V<sub>GS = -10V

In summary, the ZXMP3F30FHTA from Diodes Incorporated is a robust and efficient solution for designers looking to enhance their power management systems. Its low on-resistance, high power dissipation, and high continuous drain current make it an excellent choice for a variety of demanding applications. Packaged in a small footprint, it offers the perfect balance between form and function, ensuring top-notch performance without sacrificing space.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1469 $50.6805
830+ $0.1206 $100.0980
1,285+ $0.1168 $150.0880
1,770+ $0.1130 $200.0100
2,290+ $0.1093 $250.2970
3,065+ $0.0980 $300.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess