EN
  • EN
  • DE

ZXMP6A17DN8TA

Part No ZXMP6A17DN8TA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2P-CH 60V 2.7A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 2.7A
Maximum Rds On at Id,Vgs 125 mOhm @ 2.3A, 10V
Gate-Source Threshold Voltage 1V @ 250μA (Min)
Max Gate Charge 17.7nC @ 10V
Max Input Capacitance 637pF @ 30V
Maximum Power Dissipation 1.81W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 036999-ZXMP6A17DN8TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXMP6A17DN8TA CAD Model

Description

Product Overview: ZXMP6A17DN8TA

The ZXMP6A17DN8TA is a high-performance P-Channel MOSFET from Diodes Incorporated, designed to provide efficient power management in a compact package. This product is ideal for a wide range of applications, including load switching, power management in portable devices, and other electronic applications where high-density board assembly is required.

Key Features

  • Low On-Resistance: The MOSFET is engineered to have a low on-resistance, which significantly reduces power loss and improves overall efficiency during operation.
  • High Power Dissipation: With an ability to handle high levels of power dissipation, the ZXMP6A17DN8TA can sustain high-performance levels even under strenuous conditions.
  • Advanced Packaging: Enclosed in an ultra-small DFN2020-8 (Dual) package, the MOSFET offers a space-saving solution without compromising on power and performance.
  • High Threshold Voltage: The device is characterized by a high threshold voltage, ensuring that it remains off under small gate-to-source voltage fluctuations, providing a stable operation.

Electrical Characteristics

  • Voltage Rating: The ZXMP6A17DN8TA is rated for a drain-source voltage (Vds) of -60V, which makes it suitable for handling high voltage applications with ease.
  • Current Capacity: It can support a continuous drain current (Id) of -1.2A, allowing it to drive moderate loads.
  • Gate Charge: The device features a low gate charge, which enables fast switching speeds, reducing transition losses.

Applications

  • Power management for portable devices such as smartphones, tablets, and laptops
  • DC/DC converters
  • Battery management systems
  • Load switch applications
  • Motor control circuits

With its robust design and efficient operation, the ZXMP6A17DN8TA from Diodes Incorporated stands out as a reliable component for designers looking to optimize their power management systems. Its combination of a compact footprint, high efficiency, and thermal performance makes it an excellent choice for modern electronic applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1084 $50.6016
58+ $1.7300 $100.3400
90+ $1.6759 $150.8310
124+ $1.6218 $201.1032
160+ $1.5678 $250.8480
214+ $1.4056 $300.7984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,547 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess