EN
  • EN
  • DE

ZXNB4202JB16TC

Part No ZXNB4202JB16TC
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description LNB BIAS SWITCH U-QFN4040-16 T&R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Bias Controller
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Win Source Part Number 004828-ZXNB4202JB16TC
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZXNB4202JB16TC CAD Model

Description

Introducing the ZXNB4202JB16TC from Diodes Incorporated

The ZXNB4202JB16TC is a high-performance, energy-efficient power management IC designed to meet the rigorous demands of modern electronic devices. Manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products, this component ensures reliable and stable operation in a variety of applications.

The ZXNB4202JB16TC is part of Diodes Incorporated's extensive range of power management solutions, which are known for their compact size, high efficiency, and robust performance. This particular product is a testament to the company's commitment to providing innovative solutions that enhance the functionality and longevity of electronic systems.

Key Features of the ZXNB4202JB16TC

  • High Efficiency: With its advanced design, this IC offers excellent power conversion efficiency, which is essential for minimizing energy loss and heat generation in electronic devices.
  • Compact Footprint: The small package size of the ZXNB4202JB16TC makes it an ideal choice for space-constrained applications, allowing designers to optimize board space without compromising on performance.
  • Durability: Built to withstand harsh conditions, this power management IC can operate reliably over a wide range of temperatures and has a robust construction that resists wear and tear.
  • Flexibility: The ZXNB4202JB16TC can be used in a variety of applications, from consumer electronics to industrial systems, thanks to its versatile design and compatibility with different types of circuits and loads.

Applications

The ZXNB4202JB16TC is suitable for a broad spectrum of applications, including but not limited to:

  • Smartphones and portable devices
  • Computing and networking equipment
  • Power supply modules
  • LED lighting systems
  • Automotive electronics

With its combination of high efficiency, compactness, and durability, the ZXNB4202JB16TC from Diodes Incorporated is an excellent choice for designers looking to enhance the power management capabilities of their next-generation electronic products.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4574 $59.4620
310+ $0.3754 $116.3740
480+ $0.3638 $174.6240
660+ $0.3523 $232.5180
850+ $0.3407 $289.5950
1,140+ $0.3049 $347.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 141,163 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess