EN
  • EN
  • DE

ZXT1053AKCT

Part No ZXT1053AKCT
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 75V 5A D-PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Reel
Status Active
Transistor Polarity NPN
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 75V
Max Vce (sat) 460mV @ 200mA, 5A
Collector Cut-off Current(Max) 10nA
Typical Gain (hFE) (Min) 300 @ 1A, 2V
Maximum Power Dissipation 4.4W
Frequency - Transition 140MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 214720-ZXT1053AKCT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXT1053AKCT CAD Model

Description

Introducing Product ZXT1053AKCT from Diodes Incorporated

Diodes Incorporated takes pride in announcing its latest offering in the semiconductor market, the ZXT1053AKCT, a high-performance, low-saturation transistor designed for power management applications. This innovative product is part of Diodes Incorporated's extensive portfolio of discrete, analog, and mixed-signal components that cater to a wide range of electronic devices and industries.

The ZXT1053AKCT is a bipolar junction transistor (BJT) that operates as a switch or amplifier with exceptional efficiency. It is constructed with advanced manufacturing techniques to ensure high reliability and consistent performance. The ZXT1053AKCT is particularly suitable for applications requiring low voltage operation and minimal power loss.

Key Features of ZXT1053AKCT:

  • Low V<sub>CE(sat): The device boasts an extremely low collector-emitter saturation voltage, which translates to reduced power dissipation and improved energy efficiency in your application.
  • High Current Handling: With its ability to handle high currents, the ZXT1053AKCT is perfect for power regulation in demanding environments.
  • High h<sub>FE: The high current gain ensures that the transistor can amplify signals with minimal input power, making it ideal for sensitive signal processing applications.
  • Temperature Resilience: The ZXT1053AKCT can operate effectively over a wide temperature range, making it a versatile choice for various industrial and consumer applications.
  • Compact SOT23 Package: The space-saving SOT23 package allows for a compact design footprint, which is essential for modern electronic devices that demand miniaturization without compromising on performance.

Whether it's for power management in portable devices, voltage regulation in consumer electronics, or signal amplification in audio systems, the ZXT1053AKCT from Diodes Incorporated is engineered to deliver top-notch performance. Its robust design and superior specifications make it a go-to component for engineers and designers looking to enhance the efficiency and reliability of their electronic projects.

Embrace the power of innovation with the ZXT1053AKCT and experience the difference in your next application. Trust Diodes Incorporated to provide the cutting-edge components that drive your devices to new heights of functionality and excellence.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess