EN
  • EN
  • DE

ZXT13N20DE6TA

Part No ZXT13N20DE6TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 20V 4.5A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 230mV @ 45mA, 4.5A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 300 @ 1A, 2V
Maximum Power Dissipation 1.1W
Frequency - Transition 96MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 004863-ZXT13N20DE6TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXT13N20DE6TA CAD Model

Description

Introducing the ZXT13N20DE6TA from Diodes Incorporated

The ZXT13N20DE6TA is a high-performance, low-saturation dual NPN transistor designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This precision-engineered product is part of their extensive range of bipolar transistors, which are known for their reliability and efficiency in various electronic applications.

With its compact SOT-23-6 package, the ZXT13N20DE6TA offers a space-saving solution for modern electronic circuits. This makes it an ideal choice for high-density PCB designs where space is at a premium. The transistor’s dual configuration allows for reduced component count, enhancing design simplicity and improving overall system reliability.

Key Specifications:

  • Transistor Polarity: NPN
  • Collector-Emitter Voltage (VCEO): 20V
  • Collector Current (IC): 5A
  • Power Dissipation (Pd): 2W
  • DC Current Gain (hFE): 40 to 400
  • Operating Temperature Range: -55°C to +150°C
  • Package/Case: SOT-23-6

The ZXT13N20DE6TA boasts a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency, particularly in low voltage switching applications. Its high collector current rating of 5A makes it suitable for handling significant power levels, while the power dissipation of 2W ensures stable operation under a wide range of conditions.

Applications for this versatile transistor are diverse, ranging from power management tasks to signal processing. It is particularly well-suited for use in:

  • Power switches
  • DC-DC converters
  • Motor control circuits
  • Amplification circuits

Diodes Incorporated’s commitment to quality is evident in the ZXT13N20DE6TA’s construction and performance. It is designed to meet stringent industry standards, ensuring a reliable performance for both commercial and industrial applications. This product is a testament to Diodes Incorporated’s dedication to providing components that push the boundaries of efficiency, size, and thermal performance.

Whether you're designing power management systems or looking to enhance the efficiency of your electronic applications, the ZXT13N20DE6TA dual NPN transistor is a choice that promises to deliver both performance and value.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9226 $50.7430
135+ $0.7571 $102.2085
205+ $0.7334 $150.3470
285+ $0.7097 $202.2645
365+ $0.6861 $250.4265
490+ $0.6151 $301.3990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,850 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess