EN
  • EN
  • DE

ZXT1M332TA

Part No ZXT1M332TA
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 414075-ZXT1M332TA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXT1M332TA CAD Model

Description

Diodes Incorporated ZXT1M332TA - High-Performance Bipolar Transistor

The ZXT1M332TA is a cutting-edge bipolar transistor developed by Diodes Incorporated, designed to meet the demands of modern electronic applications. This product is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for a wide range of electronic devices. The ZXT1M332TA is a medium-power, high-efficiency transistor that is ideal for use in power management and signal processing applications.

Constructed with advanced silicon technology, the ZXT1M332TA offers excellent hFE linearity and high gain performance, which makes it suitable for linear amplification tasks. Its low saturation voltage ensures efficient operation, especially in low-voltage circuits, which is critical for battery-powered devices. Additionally, the ZXT1M332TA is characterized by its fast switching speeds, contributing to improved overall performance of the electronic systems in which it is used.

The ZXT1M332TA comes in a compact SOT-89 package, which is not only space-saving but also provides excellent power dissipation. The small footprint of this transistor makes it an excellent choice for high-density PCB designs where space is at a premium. Despite its small size, the ZXT1M332TA does not compromise on power handling, with a continuous collector current rating of up to 2A, making it robust enough for demanding applications.

For designers concerned with environmental impact, the ZXT1M332TA is a RoHS-compliant component, ensuring that it meets current regulations on hazardous substances. This commitment to environmental responsibility is in line with Diodes Incorporated's dedication to sustainability and ecological considerations in their manufacturing processes.

In summary, the ZXT1M332TA from Diodes Incorporated is a versatile and high-performance bipolar transistor that offers a blend of efficiency, speed, and power handling capability, all packed into a small, environmentally friendly package. It is an excellent choice for designers looking to create compact, energy-efficient, and high-performing electronic products.

  • Product Type: Bipolar Transistor
  • Manufacturer: Diodes Incorporated
  • Model: ZXT1M332TA
  • Package Type: SOT-89
  • Continuous Collector Current: 2A
  • RoHS-compliant: Yes

You May Also Be Interested in

NEC
Lowest to $9.7932
NEC
Lowest to $20.5186
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Lowest to $22.5849
Renesas Electronics America
Lowest to $19.5645

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess