EN
  • EN
  • DE

ZXTAM322TA

Part No ZXTAM322TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 15V 4.5A 2X2MM 3-MLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Max Vce (sat) 280mV @ 50mA, 4.5A
Collector Cut-off Current(Max) 25nA
Typical Gain (hFE) (Min) 200 @ 3A, 2V
Maximum Power Dissipation 3W
Frequency - Transition 120MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-MLP/DFN (2x2)
Win Source Part Number 004873-ZXTAM322TA
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian ZXTAM322TA CAD Model

Description

Introducing the ZXTAM322TA Power Transistor from Diodes Incorporated

The ZXTAM322TA is a high-performance, low saturation voltage power transistor designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal components. This product is tailored for power management applications and is an ideal choice for a wide range of electronic devices.

Constructed with the latest in bipolar transistor technology, the ZXTAM322TA offers excellent power dissipation capabilities, making it a robust component for high-efficiency designs. It is housed in a compact SOT-89 package, which is not only space-saving but also ensures good thermal performance due to its power dissipation properties.

Key Features:

  • Low Saturation Voltage: This transistor is engineered to have a very low collector-emitter saturation voltage, reducing power loss and improving overall efficiency in circuit operation.
  • High Current Handling: With the ability to handle high currents, the ZXTAM322TA is suitable for demanding applications, ensuring reliability and performance even under challenging conditions.
  • Fast Switching Speed: The device provides fast switching capabilities, which is essential for reducing switching losses and improving the performance of power conversion systems.
  • Thermal Performance: The SOT-89 package is designed for optimal thermal conduction, allowing the device to operate at lower temperatures and extending its operational lifespan.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, this product is lead-free and fully compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications:

  • Power Management Circuits
  • DC-DC Converters
  • Motor Control Systems
  • LED Lighting Drivers
  • Low Voltage Power Supplies

The ZXTAM322TA from Diodes Incorporated is a testament to the company's commitment to providing high-quality components that meet the evolving needs of modern electronics. With its combination of low saturation voltage, high current handling, and fast switching speeds, it stands out as a superior choice for designers looking to enhance the efficiency and reliability of their power management systems.

Whether you are developing consumer electronics, automotive systems, or industrial machinery, the ZXTAM322TA offers the performance and durability to help you achieve your design objectives. Trust Diodes Incorporated for your power transistor needs and take your projects to the next level with the ZXTAM322TA.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4387 $59.2245
325+ $0.3601 $117.0325
500+ $0.3487 $174.3500
685+ $0.3375 $231.1875
885+ $0.3263 $288.7755
1,185+ $0.2924 $346.4940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess