EN
  • EN
  • DE

ZXTC6719MCTA

Part No ZXTC6719MCTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 50V/40V 4A/3A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN, PNP
Maximum Current Collector 4A, 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V, 40V
Max Vce (sat) 320mV @ 200mA, 4A / 370mV @ 250mA, 2.5A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 100 @ 2A, 2V / 60 @ 1.5A, 2V
Maximum Power Dissipation 1.7W
Frequency - Transition 165MHz, 190MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 1120432-ZXTC6719MCTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXTC6719MCTA CAD Model

Description

The ZXTC6719MCTA is a high-performance, dual NPN transistor from Diodes Incorporated, designed to deliver efficient power management and signal processing in a compact package. This product is ideal for a variety of applications, including but not limited to, power regulation, amplification, and switching. Its robust design ensures reliability and longevity, making it a preferred choice for engineers and designers in the electronics industry.

Key Features

  • Configuration: The ZXTC6719MCTA consists of two NPN transistors in a single package, facilitating design compactness and simplifying circuit complexity.
  • Power Handling: With a continuous collector current rating of up to 2A for each transistor, this component can handle moderate power levels suitable for a wide range of applications.
  • Voltage Rating: The device is rated for a collector-emitter voltage (VCEO) of 30V, providing a good margin for many electronic designs.
  • High Efficiency: The transistors feature low saturation voltages, which translates into reduced power loss and improved energy efficiency in operation.
  • Frequency Response: The ZXTC6719MCTA is capable of operating at high frequencies, making it suitable for applications that require fast switching.
  • Package: Packaged in a small SOT-23 surface-mount device, it is optimized for automated assembly processes and space-constrained applications.

Applications

The versatility of the ZXTC6719MCTA allows it to be used across various sectors, including consumer electronics, automotive systems, power management circuits, telecommunication devices, and more. Its reliability and efficiency make it particularly well-suited for:

  • DC-DC converters
  • Power switches
  • Amplifier stages
  • Signal processing
  • Motor control circuits

Quality and Support

Diodes Incorporated is committed to providing high-quality products and the ZXTC6719MCTA is no exception. It is manufactured to meet stringent industry standards, ensuring performance and durability. Technical support and comprehensive documentation are available to assist with integration and troubleshooting, making the ZXTC6719MCTA a reliable and user-friendly component for your electronic designs.

You May Also Be Interested in

Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8483 $55.4490
70+ $1.5166 $106.1620
105+ $1.4692 $154.2660
145+ $1.4218 $206.1610
185+ $1.3744 $254.2640
245+ $1.2322 $301.8890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess