EN
  • EN
  • DE

ZXTD717MCTA

Part No ZXTD717MCTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 12V 4A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity 2 PNP (Dual)
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Max Vce (sat) 310mV @ 150mA, 4A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 180 @ 2.5A, 2V
Maximum Power Dissipation 1.7W
Frequency - Transition 110MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 004885-ZXTD717MCTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXTD717MCTA CAD Model

Description

Introducing Product ZXTD717MCTA from Diodes Incorporated

Diodes Incorporated presents its innovative solution for power management applications: the ZXTD717MCTA, a high-performance, dual NPN medium power double transistor. This product is designed to meet the increasing demands for efficiency and miniaturization in power management circuits across a wide range of electronic devices.

The ZXTD717MCTA is packaged in a compact SOT23-6 surface mount package, which makes it an ideal choice for space-constrained applications. This small footprint does not compromise its performance; it is capable of delivering a continuous collector current of up to 2A for each transistor, making it suitable for high-density power applications.

With a transition frequency (f<sub>T) of 145MHz, the ZXTD717MCTA ensures high-speed switching, contributing to the overall efficiency of the circuit. Its low collector-emitter saturation voltage (V<sub>CE(sat)) minimizes power loss and heat generation, thus improving the reliability and lifespan of the product.

One of the key features of the ZXTD717MCTA is its integrated resistor-equipped transistor (RET) technology, which simplifies circuit design by reducing component count. This integration helps in achieving a cleaner layout and potentially lowers the overall system cost. Additionally, the built-in bias resistors ensure consistent performance, reducing the impact of external environmental factors such as temperature variations.

The ZXTD717MCTA is designed to be robust, with a maximum power dissipation of 1.25W for each transistor, ensuring stable operation under varying load conditions. It is also characterized by its excellent h<sub>FE linearity, which maintains consistent gain over a wide range of operating conditions.

Applications for the ZXTD717MCTA are diverse, ranging from power management in portable devices, such as smartphones and tablets, to LED driving and DC-DC converters in larger electronics like PCs and televisions. Its versatility makes it a go-to component for designers looking to enhance power efficiency without sacrificing performance or space.

In summary, the ZXTD717MCTA from Diodes Incorporated is a powerful, efficient, and space-saving solution for modern electronic power management needs. Its advanced features and robust design make it an essential component for a wide array of applications where performance and compactness are paramount.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess