EN
  • EN
  • DE

ZXTN07045EFFTA

Part No ZXTN07045EFFTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 45V 4A 2000mW 3-Pin SOT-23F T/R / TRANS NPN 45V 4A SOT23F-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 280mV @ 80mA, 4A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 500 @ 100mA, 2V
Maximum Power Dissipation 1.5W
Frequency - Transition 190MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23F
Win Source Part Number 004895-ZXTN07045EFFTA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZXTN07045EFF
Introduction Date September 11, 2006
ECCN EAR99
Country of Origin Germany
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ZXTN07045EFFTA CAD Model

Description

Introducing the ZXTN07045EFFTA - A High-Efficiency Bipolar Transistor from Diodes Incorporated

The ZXTN07045EFFTA is a cutting-edge, high-performance bipolar transistor designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This transistor is specifically engineered to provide efficient and reliable performance for a wide range of electronic applications, ensuring optimal functionality and energy savings.

Key Features and Benefits

  • Low Saturation Voltage (V<sub>CE(sat)): The ZXTN07045EFFTA boasts a low collector-emitter saturation voltage, which translates to reduced power dissipation and improved efficiency during operation. This feature is particularly beneficial in power-sensitive designs.
  • High Continuous Collector Current (I<sub>C): With a robust continuous collector current rating, this transistor can handle significant levels of current without performance degradation, making it suitable for high-power applications.
  • High Power Dissipation: The device is capable of dissipating high amounts of power, which is essential for maintaining stability and reliability under varying operational conditions.
  • Fast Switching Speeds: The ZXTN07045EFFTA is designed for quick switching, enabling faster operation in circuits that require high-speed signal processing or power regulation.
  • High h<sub>FE (DC Current Gain): This transistor provides a high DC current gain, which means it can amplify weak signals effectively, making it ideal for audio amplifiers, signal processing, and other applications that require signal magnification.

Applications

The versatility of the ZXTN07045EFFTA allows it to be used in a diverse set of applications, including:

  • Power management circuits
  • DC-DC converters
  • Motor control systems
  • Audio amplifiers
  • Signal amplification

Product Specifications

The ZXTN07045EFFTA is housed in a compact SOT23F package, which offers excellent power density and is suitable for space-constrained applications. Its operating temperature range ensures reliability across various environmental conditions. The transistor is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

With its combination of high efficiency, robust performance, and compact form factor, the ZXTN07045EFFTA from Diodes Incorporated stands out as an exemplary solution for designers looking to enhance their electronic systems with a reliable and powerful bipolar transistor.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3051 $50.3415
400+ $0.2504 $100.1600
620+ $0.2425 $150.3500
855+ $0.2347 $200.6685
1,105+ $0.2269 $250.7245
1,475+ $0.2034 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess