EN
  • EN
  • DE

ZXTN19060CFFTA

Part No ZXTN19060CFFTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 5.5A SOT23F-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 5.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 175mV @ 550mA, 5.5A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100mA, 2V
Maximum Power Dissipation 1.5W
Frequency - Transition 130MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23F
Win Source Part Number 004900-ZXTN19060CFFTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXTN19060CFFTA CAD Model

Description

The ZXTN19060CFFTA is a high-performance, energy-efficient NPN transistor from the renowned manufacturer Diodes Incorporated. This transistor is designed to cater to a variety of applications that require high current gain and fast switching capabilities. It is an ideal choice for power management tasks in compact electronics due to its small footprint and low on-resistance.

Key Features

  • Bipolar NPN Transistor: The ZXTN19060CFFTA is a bipolar NPN transistor, which is commonly used in amplifying or switching applications.
  • High Current Capability: This component can handle a continuous collector current (Ic) of up to 4A, making it suitable for high-power circuits.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage (Vce(sat)) of typically 160 mV at 4A, which improves efficiency by minimizing power loss during operation.
  • High Power Dissipation: With a power dissipation of up to 3W, the ZXTN19060CFFTA can withstand significant thermal stress, ensuring reliability under various operating conditions.
  • Fast Switching Speed: The device features fast switching times, with a typical turn-on time of 15ns and turn-off time of 35ns, contributing to efficient performance in high-speed circuits.
  • SOT23F Package: Enclosed in a small SOT23F surface-mount package, the ZXTN19060CFFTA is optimized for space-constrained applications.

Applications

The ZXTN19060CFFTA is versatile and can be used in a wide range of applications. Some of the common uses include:

  • DC-DC converters
  • Power management in portable devices
  • Motor control circuits
  • Amplification stages in audio equipment
  • Switching regulators
  • LED drivers

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZXTN19060CFFTA is no exception. This transistor is manufactured using high-grade materials and undergoes rigorous testing to ensure it meets the industry standards for performance and reliability.

Whether you're designing power circuits for consumer electronics or industrial systems, the ZXTN19060CFFTA offers the efficiency, speed, and durability needed to create a robust and effective design. With Diodes Incorporated's reputation for excellence, you can trust this transistor to deliver top-notch performance in your electronic projects.

You May Also Be Interested in

Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4220 $59.0800
335+ $0.3463 $116.0105
520+ $0.3354 $174.4080
715+ $0.3246 $232.0890
925+ $0.3139 $290.3575
1,235+ $0.2814 $347.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess