EN
  • EN
  • DE

ZXTN4004KTC

Part No ZXTN4004KTC
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 150V 1A TO252
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 150V
Collector Cut-off Current(Max) 50nA
Typical Gain (hFE) (Min) 100 @ 150mA, 250mV
Maximum Power Dissipation 3.8W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252
Win Source Part Number 1120450-ZXTN4004KTC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXTN4004KTC CAD Model

Description

Introducing the ZXTN4004KTC Transistor from Diodes Incorporated

The ZXTN4004KTC is a high-performance, NPN low saturation transistor designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This transistor is specifically engineered to deliver efficient performance for a wide range of applications, making it a versatile component for electronics enthusiasts and professionals alike.

Key Features and Benefits

  • Low Saturation Voltage: The ZXTN4004KTC boasts an exceptionally low collector-emitter saturation voltage (V<sub>CE(sat)), which ensures minimal power loss and heat generation, thereby enhancing the overall efficiency of the device it is used in.
  • High Current Capability: With a continuous collector current (I<sub>C) rating of up to 4A, this transistor can handle high current loads, making it ideal for power regulation and switching applications.
  • High Performance: The device features a maximum power dissipation (P<sub>D) of 1.25W, which allows it to manage considerable amounts of power without compromising its performance or longevity.
  • Robust Package: Encased in a SOT-89 package, the ZXTN4004KTC is not only compact but also robust, offering reliable performance even in challenging environments.

Applications

The ZXTN4004KTC transistor is suitable for a myriad of applications, including but not limited to:

  • Power management circuits
  • DC-DC converters
  • Battery chargers
  • Motor control circuits
  • LED drivers
  • Low voltage regulation systems

Technical Specifications

Some of the key technical specifications of the ZXTN4004KTC include:

  • Collector-Emitter Voltage (V<sub>CEO): 40V
  • Collector Current (I<sub>C): 4A
  • Power Dissipation (P<sub>D): 1.25W
  • Collector-Emitter Saturation Voltage (V<sub>CE(sat)): Typically 70mV at 4A
  • DC Current Gain (h<sub>FE): 40 to 400

With its combination of low saturation voltage, high current handling, and efficient power dissipation, the ZXTN4004KTC from Diodes Incorporated is an excellent choice for designers looking to optimize their power-sensitive applications. Its robust packaging and versatile application range make it a valuable addition to any electronic project or commercial product design.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3448 $51.7200
355+ $0.2829 $100.4295
550+ $0.2741 $150.7550
755+ $0.2652 $200.2260
980+ $0.2564 $251.2720
1,305+ $0.2299 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess