EN
  • EN
  • DE

ZXTNS618MCTA

Part No ZXTNS618MCTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 20V 4.5A DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN + Diode (Isolated)
Maximum Current Collector 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 270mV @ 125mA, 4.5A
Collector Cut-off Current(Max) 25nA
Typical Gain (hFE) (Min) 200 @ 2A, 2V
Maximum Power Dissipation 3W
Frequency - Transition 140MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 116110-ZXTNS618MCTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXTNS618MCTA CAD Model

Description

Introducing the ZXTNS618MCTA - A High-Efficiency Bipolar Transistor from Diodes Incorporated

The ZXTNS618MCTA is a cutting-edge bipolar transistor developed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This innovative product is designed to meet the rigorous demands of modern electronic circuits, offering high efficiency, reliability, and performance.

Key Features of the ZXTNS618MCTA

  • Low Saturation Voltage: The transistor is engineered to have a very low collector-emitter saturation voltage, which minimizes power loss and improves overall efficiency in switching applications.
  • High Current Gain: With an impressive current gain (hFE) performance, the ZXTNS618MCTA ensures a high level of amplification, making it ideal for high-current applications.
  • Medium Power Handling: This component is capable of handling medium power levels, making it suitable for a wide range of electronic devices and circuits.
  • Surface-Mount Device (SMD): The ZXTNS618MCTA comes in a surface-mount package, allowing for a compact design and easy integration into various electronic assemblies.
  • RoHS Compliant: Complying with the Restriction of Hazardous Substances (RoHS) directive, this transistor is free from environmentally harmful substances, making it an eco-friendly choice for manufacturers.

Applications

The versatility of the ZXTNS618MCTA makes it suitable for a plethora of applications, including but not limited to:

  • Power management circuits
  • DC-DC converters
  • Battery-powered devices
  • Motor control systems
  • LED lighting solutions

Technical Specifications

The ZXTNS618MCTA boasts an array of technical specifications that underscore its performance capabilities:

  • Collector-Emitter Voltage (VCEO): 40V
  • Collector Current (IC): 4A
  • Power Dissipation (PD): 2W
  • Operating and Storage Junction Temperature Range: -55°C to +150°C

Diodes Incorporated's commitment to quality and innovation is evident in the ZXTNS618MCTA. This transistor is a testament to the company's dedication to providing components that push the boundaries of efficiency and performance. Whether for industrial, commercial, or consumer applications, the ZXTNS618MCTA is an excellent choice for designers looking to optimize their electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3422 $51.5284
53+ $1.9218 $101.8554
81+ $1.8618 $150.8058
112+ $1.8017 $201.7904
144+ $1.7417 $250.8048
193+ $1.5615 $301.3695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess