EN
  • EN
  • DE
  • IT

ZXTP23015CFHTA

Part No ZXTP23015CFHTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 15V 5A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Max Vce (sat) 190mV @ 240mA, 6A
Collector Cut-off Current(Max) 20nA
Typical Gain (hFE) (Min) 200 @ 500mA, 2V
Maximum Power Dissipation 1.25W
Frequency - Transition 270MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 037021-ZXTP23015CFHTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXTP23015CFHTA CAD Model

Description

Introducing the ZXTP23015CFHTA Transistor from Diodes Incorporated

The ZXTP23015CFHTA is a high-performance PNP transistor crafted by the renowned semiconductor manufacturer, Diodes Incorporated. This device is designed to cater to a wide array of applications requiring efficient power management and signal amplification. With its robust build and superior specifications, the ZXTP23015CFHTA stands out as a reliable component for designers and engineers looking to enhance their electronic projects.

At the heart of this transistor lies its ability to handle a continuous collector current of up to 15A, which makes it an excellent choice for high-power applications. It boasts a low saturation voltage of approximately 40V, ensuring minimal power loss and heat generation during operation. This feature is particularly beneficial in power-sensitive designs where maintaining efficiency is paramount.

The ZXTP23015CFHTA operates within a power dissipation range that allows for effective performance without compromising the longevity of the device. Its high gain bandwidth product further exemplifies its capacity to amplify signals with minimal distortion, making it an ideal choice for audio amplifiers, power regulators, and switch-mode power supplies.

Encased in a compact SOT23 package, the ZXTP23015CFHTA is not only space-efficient but also offers excellent thermal performance. Its small footprint means that it can be easily integrated into PCB designs with limited real estate, without sacrificing power handling capabilities. Additionally, the SOT23 package is known for its ease of soldering, which simplifies the assembly process and reduces manufacturing time.

Diodes Incorporated has ensured that the ZXTP23015CFHTA is compliant with RoHS standards, reflecting the company's commitment to environmental responsibility. This compliance ensures that the transistor is free from hazardous substances, making it a safe choice for consumer electronics and other applications where environmental concerns are a priority.

In summary, the ZXTP23015CFHTA from Diodes Incorporated is a testament to the company's dedication to providing high-quality, efficient, and reliable semiconductor solutions. Whether it's for amplifying audio signals, managing power in portable devices, or driving motors, this PNP transistor is engineered to deliver exceptional performance in a variety of electronic applications.

You May Also Be Interested in

Infineon Technologies
BCP 56-16 H6327 Infineon Technologies Bipolar Transistors - BJT AF TRANSISTOR datasheet, inventory, & pricing.
Lowest to $0.0529
ON Semiconductor
TRANS PNP 80V 10A TO220
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.9780
Infineon Technologies
BC 847C E6327 Infineon Technologies Bipolar Transistors - BJT AF TRANS GP BJT NPN 45V 0.1A datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 1A DFN2020D-3
Lowest to $1.7183
Infineon Technologies
BC 857S H6327 Infineon Technologies Bipolar Transistors - BJT AF TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
TRANS NPN 80V 3A TO5
Need more? Email Us
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $3.2843
ShenZhen SlkorMicro Semicon Co. Ltd
Bipolar (BJT) Transistor NPN 15V 200mA 8.5GHz 2W Surface Mount SOT-89
Lowest to $4.8896

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2809 $56.1800
490+ $0.2305 $112.9450
755+ $0.2233 $168.5915
1,040+ $0.2162 $224.8480
1,345+ $0.2089 $280.9705
1,795+ $0.1873 $336.2035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,239 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess