EN
  • EN
  • DE

ZXTP25012EZTA

Part No ZXTP25012EZTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 12V 4.5A 19200mW 4-Pin(3+Tab) SOT-89 T/R / TRANS PNP 12V 4.5A SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Max Vce (sat) 285mV @ 450mA, 4.5A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 500 @ 10mA, 2V
Maximum Power Dissipation 2.4W
Frequency - Transition 310MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 037024-ZXTP25012EZTA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ZXTP25012EZ
Introduction Date December 14, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ZXTP25012EZTA CAD Model

Description

Introducing the ZXTP25012EZTA from Diodes Incorporated

The ZXTP25012EZTA is a high-performance PNP transistor designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This robust transistor is housed in a compact SOT-89 package, making it suitable for surface-mount technology and ideal for space-constrained applications. With its superior thermal performance and power handling capabilities, the ZXTP25012EZTA is a perfect choice for a wide range of electronic circuits.

Key Features:

  • High Current Handling: The ZXTP25012EZTA can handle continuous collector currents up to 12A, making it suitable for high-power applications.
  • Low Saturation Voltage: It boasts a low collector-emitter saturation voltage of typically 40mV at 10A, which ensures high efficiency and low power loss during operation.
  • High Power Dissipation: With a power dissipation of 2W, this transistor can withstand significant thermal stresses, ensuring reliability and longevity.
  • Wide Operating Temperature Range: It operates effectively over a broad temperature range from -55°C to +150°C, accommodating various environmental conditions.
  • Lead-Free and RoHS Compliant: The ZXTP25012EZTA is environmentally friendly, complying with current RoHS directives, and is free of hazardous substances.

Applications:

The ZXTP25012EZTA is versatile and can be used in a variety of circuits and applications, including:

  • Power Management Circuits
  • Load Switches
  • Linear Voltage Regulators
  • Battery Management Systems
  • Motor Control Circuits
  • Audio Amplifiers

Quality and Reliability:

Diodes Incorporated is committed to delivering high-quality products, and the ZXTP25012EZTA is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry's highest standards for performance and reliability. Engineers and designers can confidently integrate this transistor into their systems, knowing it will provide consistent and reliable operation even in the most demanding applications.

For detailed specifications and application notes, customers are encouraged to consult the datasheet provided by Diodes Incorporated. The ZXTP25012EZTA is available for order through authorized distributors, ensuring easy access to this high-quality component for your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2934 $58.6800
480+ $0.2409 $115.6320
745+ $0.2332 $173.7340
1,025+ $0.2257 $231.3425
1,325+ $0.2182 $289.1150
1,775+ $0.1957 $347.3675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,600 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess