EN
  • EN
  • DE

ZXTP25140BFHQTA

Part No ZXTP25140BFHQTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 140V 1A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar (BJT) Transistor PNP 140 V 1 A 75MHz 5.84 W Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name ZXTP25140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904417-ZXTP25140BFHQTA
Ultra Librarian 3D Model Ultra Librarian ZXTP25140BFHQTA CAD Model

Description

The ZXTP25140BFHQTA is a high-performance, PNP low saturation transistor designed and manufactured by Diodes Incorporated, a leading global provider of discrete, analog, and logic semiconductors. This device is engineered to deliver efficient current regulation and is ideal for a wide range of power management applications.

Key Features

  • Transistor Polarity: PNP - This component is designed to allow current flow when a negative base/emitter voltage is applied, making it suitable for use in various circuit configurations where PNP transistors are necessary.
  • Collector-Emitter Voltage (VCEO): 140V - The ZXTP25140BFHQTA can withstand up to 140 volts across its collector-emitter junction, providing a robust solution for circuits operating at higher voltages.
  • Collector Current (IC): 4A - With a collector current rating of 4 amperes, this transistor can control a significant amount of power, making it useful for driving larger loads.
  • Power Dissipation (Pd): 3W - This device can dissipate up to 3 watts of power, ensuring stable performance under varying operational conditions.
  • DC Current Gain (hFE): 40 to 400 - The ZXTP25140BFHQTA offers a high current gain, which means it can amplify a small input current into a much larger output current, a critical characteristic in various amplification applications.
  • Package / Case: SOT-89-3 - The transistor is housed in a SOT-89-3 package, which is known for its compact size and excellent thermal performance.

Applications

The ZXTP25140BFHQTA is versatile and can be used in a variety of applications, including:

  • Power management modules
  • Load switches
  • Linear regulators
  • Battery management systems
  • Motor control circuits
  • Signal amplification

With its robust voltage and current handling capabilities, the ZXTP25140BFHQTA is a reliable choice for designers seeking a high-performance PNP transistor. Its low saturation voltage and high efficiency make it particularly suitable for energy-sensitive applications. Diodes Incorporated's commitment to quality ensures that this component will deliver consistent and reliable performance in your electronic designs.

You May Also Be Interested in

Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3763 $58.3265
375+ $0.3088 $115.8000
580+ $0.2991 $173.4780
800+ $0.2896 $231.6800
1,035+ $0.2799 $289.6965
1,385+ $0.2509 $347.4965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess