EN
  • EN
  • DE

ZXTP720MATA

Part No ZXTP720MATA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 3A 3-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 370mV @ 250mA, 2.5A
Collector Cut-off Current(Max) 25nA
Typical Gain (hFE) (Min) 60 @ 1.5A, 2V
Maximum Power Dissipation 3W
Frequency - Transition 190MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DFN2020B-3
Win Source Part Number 1120459-ZXTP720MATA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXTP720MATA CAD Model

Description

The ZXTP720MATA is a cutting-edge PNP transistor meticulously engineered by Diodes Incorporated, a leading manufacturer in the semiconductor market. This robust transistor is designed to cater to a wide array of applications, offering a blend of power efficiency and high performance that is unmatched in its class. With its compact SOT23 package, the ZXTP720MATA is an ideal choice for space-constrained applications, delivering reliable performance without compromising on power.

Key Features of the ZXTP720MATA

  • High Current Capability: The ZXTP720MATA is capable of handling continuous collector currents up to 5A, making it suitable for high power switching applications.
  • Low Saturation Voltage: It boasts a low collector-emitter saturation voltage of typically 150mV at 1A, ensuring efficient operation and reduced power loss.
  • High Power Dissipation: With a power dissipation of 1.2W, this transistor can handle significant levels of power, making it suitable for demanding applications.
  • Wide Operating Temperature Range: The ZXTP720MATA operates effectively across a temperature range of -55°C to +150°C, offering reliable performance in diverse environmental conditions.
  • RoHS Compliant: In line with modern environmental standards, the ZXTP720MATA is RoHS compliant, minimizing the environmental impact of electronic components.

Applications

The versatility of the ZXTP720MATA allows it to be used in a variety of applications, including but not limited to:

  • Power management circuits
  • Load switches
  • Signal processing
  • Linear amplification and switching

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The ZXTP720MATA is built to meet stringent quality standards, ensuring that it not only meets but exceeds the expectations for reliability and performance in its applications. Whether you're designing for consumer electronics, automotive, or industrial systems, the ZXTP720MATA is a component that you can rely on for consistent, long-term operation.

With its impressive specifications and Diodes Incorporated's reputation for quality, the ZXTP720MATA is the go-to PNP transistor for designers looking to enhance their electronic designs with a reliable, high-performance component.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2297 $50.5340
465+ $0.2151 $100.0215
725+ $0.2079 $150.7275
1,035+ $0.1933 $200.0655
1,345+ $0.1861 $250.3045
1,680+ $0.1788 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,280 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess