EN
  • EN
  • DE

ZXTPS717MCTA

Part No ZXTPS717MCTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 12V 4A DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP + Diode (Isolated)
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Max Vce (sat) 300mV @ 150mA, 4A
Collector Cut-off Current(Max) 25nA
Typical Gain (hFE) (Min) 180 @ 2.5A, 2V
Maximum Power Dissipation 3W
Frequency - Transition 110MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 109322-ZXTPS717MCTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXTPS717MCTA CAD Model

Description

Introducing the ZXTPS717MCTA from Diodes Incorporated

The ZXTPS717MCTA is a high-performance, low-power PNP transistor designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This product is engineered to deliver efficient performance for a wide range of applications, making it a versatile choice for designers and engineers.

Key Features

  • Transistor Type: The ZXTPS717MCTA is a PNP transistor, which is commonly used for amplification and switching purposes in electronic circuits.
  • Power Handling: This device is capable of handling a continuous collector current of up to 2 A, making it suitable for moderate power applications.
  • Voltage Ratings: It features a collector-emitter voltage (VCEO) of -40 V, which ensures reliable operation under a broad range of voltage conditions.
  • High Gain: With a high current gain (hFE), the transistor can amplify weak signals efficiently, making it ideal for audio amplifiers, signal processing, and other applications requiring signal amplification.
  • Low Saturation Voltage: The ZXTPS717MCTA boasts a low collector-emitter saturation voltage, which contributes to reduced power loss and improved energy efficiency in electronic circuits.
  • Package: It comes in a SOT-23 package, which is a small and compact surface-mount package that is well-suited for space-constrained applications.

Applications

The ZXTPS717MCTA is a versatile component that can be used in various electronic applications, including but not limited to:

  • Power management circuits
  • Load switches
  • Battery-driven devices
  • Signal amplification in audio and communication devices
  • Portable electronics
  • Driving small motors

With its robust performance characteristics and compact form factor, the ZXTPS717MCTA from Diodes Incorporated stands out as a reliable choice for designers looking to enhance the efficiency and functionality of their electronic products. Its ability to support a range of applications makes it an invaluable component in the semiconductor industry.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5141 $59.1215
275+ $0.4220 $116.0500
425+ $0.4086 $173.6550
585+ $0.3955 $231.3675
760+ $0.3823 $290.5480
1,015+ $0.3428 $347.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess