EN
  • EN
  • DE

ZXTR2005Z-7

Part No ZXTR2005Z-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 38MA SOT89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 100V
Min/Fixed Output Voltage 5V
Output Current 38mA
Current - Quiescent (Iq) 500μA
Maximum Supply Current 900μA
PSRR 45dB (100Hz)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-243AA
Supplier Device Package SOT-89
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 728568-ZXTR2005Z-7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXTR2005Z-7 CAD Model

Description

Introducing the ZXTR2005Z-7 Voltage Regulator from Diodes Incorporated

The ZXTR2005Z-7 is a robust, high-performance voltage regulator designed by Diodes Incorporated to provide a stable and reliable power supply solution for a wide range of applications. This innovative device is engineered to deliver a fixed output voltage of 5V with an impressive output current capability, making it an ideal choice for powering sensitive electronic circuits that require a consistent voltage level.

Constructed with an integrated thermal shutdown feature, the ZXTR2005Z-7 ensures protection against overheating, which greatly enhances the longevity and reliability of both the regulator and the overall system. This is particularly important in applications where the regulator is expected to operate in challenging thermal environments or is subject to variable loads that could potentially cause temperature spikes.

The ZXTR2005Z-7 comes in a compact SOT-89 package, which is not only space-efficient but also offers excellent power dissipation characteristics. This small form factor makes it suitable for use in portable devices, as well as in space-constrained applications such as embedded systems, where board real estate is at a premium.

With its wide input voltage range, the ZXTR2005Z-7 provides a high degree of flexibility, accommodating various input sources and ensuring compatibility with a diverse array of products. This makes it a versatile component for designers looking to create robust power management systems in consumer electronics, automotive applications, industrial controls, and telecommunications equipment.

Furthermore, the ZXTR2005Z-7 boasts a low quiescent current, which minimizes power loss when the device is in standby mode, contributing to enhanced energy efficiency of the end product. This feature is particularly valuable in battery-powered applications where extending the battery life is critical.

In summary, the ZXTR2005Z-7 from Diodes Incorporated is a high-quality, efficient, and reliable voltage regulator that offers a combination of thermal protection, compact packaging, and energy efficiency. Its versatility and robustness make it an excellent choice for designers and engineers seeking to incorporate a dependable power management solution into their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,228 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess