EN
  • EN
  • DE

SM518

Part No SM518
Manufacturer DIOTEC Electronics Corporation
Catalog Diodes, Rectifiers - Single
Description DIODE GP 1.8KV 1A MELF DO-213AB / Diode 1800 V 1A Surface Mount MELF DO-213AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr DIOTEC Electronics Corporation
Package Tape & Reel
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1800 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1 A
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 1.5 µs
Current - Reverse Leakage @ Vr 5 µA @ 1800 V
Mounting Type Surface Mount
Package / Case DO-213AB, MELF
Supplier Device Package MELF DO-213AB
Operating Temperature - Junction -50°C ~ 175°C
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
HTSUS 8541.10.0000
Win Source Part Number 934079-SM518
Ultra Librarian 3D Model Ultra Librarian SM518 CAD Model

Description

The SM518 is a standard recovery diode from DIOTEC Electronics Corporation.

  • Application: rectifier
  • Category: single diodes
  • Speed: greater than 500ns
  • Current Rating: greater than 200mA
  • Package Type: tape and reel
  • Standard Package: 5,000 pieces
  • Technology: standard
  • Maximum DC Reverse Voltage: 1800V
  • Average Rectified Current: 1A
  • Forward Voltage: 1.1V @ 1A
  • Reverse Recovery Time: 1.5µs
  • Reverse Leakage Current: 5µA @ 1800V
  • Mounting: surface mountable
  • Package: DO-213AB, MELF
  • Operating Temperature Range: -50°C to 175°C

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
1A 50V 1.1V@1A SOD-123FL
Lowest to $0.0046
ShenZhen SlkorMicro Semicon Co. Ltd
75V 2 pairs in series 1.25V@150mA 4ns 150mA SOT-363
Lowest to $0.0321
ShenZhen SlkorMicro Semicon Co. Ltd
75V 1.25V@150mA 3us SOT-23
Lowest to $0.0257
ShenZhen SlkorMicro Semicon Co. Ltd
1.7V@1A 35ns 1A 600V SMA(DO-214AC)
Lowest to $0.1200
Taiwan Semiconductor
Rectifiers 35ns 1A 200V Super F ast Recovery Rect
Lowest to $0.0966
Diodes Incorporated
Schottky Diodes & Rectifiers 60V 3A
Lowest to $0.0951
ShenZhen SlkorMicro Semicon Co. Ltd
1.7V@1A 75ns Independent Type 1A 1kV SMA(DO-214AC)
Need more? Email Us
Diodes Incorporated
Schottky Diodes & Rectifiers Schottky Rectifier
Lowest to $0.3643
ShenZhen SlkorMicro Semicon Co. Ltd
1kV 1.3V@1A 500ns 1A SMA(DO-214AC)
Lowest to $0.4302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1601 $50.4315
765+ $0.1314 $100.5210
1,180+ $0.1273 $150.2140
1,625+ $0.1232 $200.2000
2,100+ $0.1191 $250.1100
2,810+ $0.1068 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess