EN
  • EN
  • DE

CNJMA2012WV-S-4P

Part No CNJMA2012WV-S-4P
Manufacturer Dongguan Jiumu Precision Electronics Co., Ltd.
Catalog Terminals - Wire to Board Connectors
Description 1 4P -25℃~+85℃ 2mm 4 3A 250V 1x4P SMD,P=2mm Headers, Male Pins RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,P=2mm
Flame Retardant Rating UL94V-0
Number of Rows 1
Mounting Type Surface Mount,Vertical
Number of Pins 4P
Operating Temperature -25℃~+85℃
Pitch 2mm
Plastic Material PA6T
Number of PINs Per Row 4
Current Rating 3A
Voltage Rating (Max) 250V
X-Length of Bottom Edge on Board (Spacing Line) 12mm
Pin Structure 1x4P
Ultra Librarian 3D Model Ultra Librarian CNJMA2012WV-S-4P CAD Model

Description

0201CS-2N5XJLW Ceramic Inductor

The 0201CS-2N5XJLW is precision-engineered for high-frequency applications, offering superior performance in RF designs demanding compact size and reliability.

  • Features and Benefits:
    • Ultra-small 0201 footprint suitable for tight design constraints.
    • High SRF to ensure minimal signal attenuation.
    • Excellent quality factor for efficient frequency tuning.
    • Compliant with RoHS and lead-free standards.
  • Applications:
    • 5G Communication Devices
    • RF Transmitters and Receivers
    • Advanced Metering Infrastructure (AMI)
    • High-Frequency Experimentation
  • Additional Details:
    • Inductance: 2.5nH
    • Tolerance: ±0.3nH

You May Also Be Interested in

WAGO Corporation
STACKABLE PCB TERMINAL BLOCK; 2.
Lowest to $0.2474
WAGO Corporation
PCB TERMINAL BLOCK; PUSH-BUTTON;
Lowest to $1.5717
Wurth Electronics Inc
5.08 MM TERMINAL BLOCK, HORIZONT
Lowest to $3.2015
Phoenix Contact
TERM BLOCK 8POS 45DEG 3.5MM PCB
Lowest to $1.2438
Phoenix Contact
TERM BLOCK 1POS TOP ENTRY PCB
Lowest to $1.7463
TE Connectivity
CONN TERM WTB 13.5-17AWG TIN
Need more? Email Us
Phoenix Contact
TERM BLK 4POS TOP ENTRY 5MM PCB
Lowest to $1.7463
On Shore Technology Inc.
TERM BLK 4POS SIDE ENT 3.5MM PCB
Lowest to $1.4553
WAGO Corporation
PCB TERMINAL BLOCK; LEVER; 4 MM;
Lowest to $2.7621

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1584 $50.6880
770+ $0.1300 $100.1000
1,195+ $0.1259 $150.4505
1,645+ $0.1219 $200.5255
2,125+ $0.1178 $250.3250
2,845+ $0.1056 $300.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess