EN
  • EN
  • DE

925553-2

Part No 925553-2
Manufacturer TE Connectivity
Catalog Terminals - Wire to Board Connectors
Description CONN TERM WTB 13.5-17AWG TIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Through Board
Hole Diameter 0.106" (2.69mm)
Insulation Diameter 0.098" ~ 0.150" (2.50mm ~ 3.81mm)
Length - Overall 0.453" (11.51mm)
Wire Gauge 13.5-17 AWG
Contact Material Brass
Contact Finish Tin
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1610718-925553-2
Ultra Librarian 3D Model Ultra Librarian 925553-2 CAD Model

Description

N

You May Also Be Interested in

Shenzhen Jushuo Electronics Co., Ltd.
Connector Header 6 position 1.25mm Pitch
Lowest to $0.1365
Boom Precision Electronics Co., Ltd.Zhejiang
Connector Header 3 position 2.5mm Pitch Right Angle
Lowest to $0.0401
XKB Connection
Connector Header 2 position 2.54mm Pitch 3A Through Hole
Lowest to $0.0264
XKB Connection
Connector Header 8 position 2.54mm Pitch 3A Through Hole
Lowest to $0.4632
Xiamen Xin Yi Precision Electronics Co., Ltd.
Connector Header 8 position 3.96mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.1495
DEALON Precision Industry Co., Ltd
Connector Header 8 position 2mm Pitch Surface Mount,Vertical
Lowest to $0.2175
XKB Connection
Connector Header 8 position 2mm Pitch 3A Surface Mount, Right Angle
Lowest to $0.2571
Xiamen Xin Yi Precision Electronics Co., Ltd.
Connector Header 2 position 3.96mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0375
Zhejiang Chuangdu Electronic Technology Co., Ltd.
Connector Header 2 position 2mm Pitch 2A Through Hole -25℃~+85℃
Lowest to $0.0235

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess