EN
  • EN
  • DE

XY-VH3.96-8A11

Part No XY-VH3.96-8A11
Manufacturer Xiamen Xin Yi Precision Electronics Co., Ltd.
Catalog Terminals - Wire to Board Connectors
Description Connector Header 8 position 3.96mm Pitch 3A Through Hole -25℃~+85℃
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=3.96mm
Contact Material Brass
Flame Retardant Rating UL94V-0
Number of Rows 1
Mounting Type Through Hole
Number of Pins 8P
Operating Temperature -25℃~+85℃
Plastic Material PA66
Pitch 3.96mm
Number of PINs Per Row 8
Contact Plating Tin
Current Rating 3A
Voltage Rating (Max) 250V
Row Spacing 3.96mm
Pin Structure 1x8P
Ultra Librarian 3D Model Ultra Librarian XY-VH3.96-8A11 CAD Model

Description

The 0402ESDA-MLP8 is designed with advanced multi-layer technology to provide robust ESD protection while minimizing space usage on PCBs. This makes it highly suitable for modern compact electronic devices.

Features and Benefits

  • Advanced Technology: Utilizes multi-layer structure for improved ESD protection.
  • Minimal Footprint: Saves space on densely populated circuit boards.
  • High Performance: Ensures the safety of sensitive electronic components.

Applications

  • Smart Home Devices
  • Networking Hardware
  • Professional Audio Equipment
  • Automotive Electronics.

The 0402ESDA-MLP8 is your go-to choice for enhancing circuit protection without sacrificing space efficiency.

You May Also Be Interested in

DEALON Precision Industry Co., Ltd
Connector Header 2 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0054
Zhejiang Hongxing Electrical Co., Ltd
Connector Header 4 position 2.5mm Pitch Through Hole
Lowest to $0.0247
Megastar
Connector Header 14 position 2.5mm Pitch 3A Right Angle -25℃~+85℃
Lowest to $0.0856
Boom Precision Electronics Co., Ltd.Zhejiang
Connector Header 3 position 2.5mm Pitch Right Angle
Lowest to $0.0401
Shenzhen Jushuo Electronics Co., Ltd.
Connector Header 6 position 1.25mm Pitch
Lowest to $0.1365
DEALON Precision Industry Co., Ltd
Connector Header 3 position 1.25mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.0279
DEALON Precision Industry Co., Ltd
Connector Header 8 position 2mm Pitch Surface Mount,Vertical
Lowest to $0.2175
Shenzhen Xunda Technology Co., Ltd.
Connector Header 14 position 2.54mm Pitch 3A Right Angle -25℃~+85℃
Lowest to $0.1025
Dongguan Jiumu Precision Electronics Co., Ltd.
1 4P -25℃~+85℃ 2mm 4 3A 250V 1x4P SMD,P=2mm Headers, Male Pins RoHS
Lowest to $0.1584

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1495 $50.0825
815+ $0.1227 $100.0005
1,265+ $0.1188 $150.2820
1,740+ $0.1150 $200.1000
2,250+ $0.1112 $250.2000
3,010+ $0.0997 $300.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess