EN
  • EN
  • DE
  • IT

F340Y243330MIM2T0

Part No F340Y243330MIM2T0
Manufacturer Draloric
Catalog Capacitors
Description CAP FILM 0.33UF 20% 1KVDC RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category CapacitorsFilm Capacitors
Mfr Vishay Beyschlag/Draloric/BC Components
Series F340Y2
Packaging Tray
Part Status Active
Capacitance 0.33 μF
Tolerance ±20%
Voltage Rating - AC 305V
Voltage Rating - DC 1000V (1kV)
Dielectric Material Polypropylene (PP), Metallized
Operating Temperature -55°C ~ 105°C
Mounting Type Through Hole
Package / Case Radial
Size / Dimension 1.043" L x 0.610" W (26.50mm x 15.50mm)
Height - Seated (Max) 1.063" (27.00mm)
Termination PC Pins
Lead Spacing 0.886" (22.50mm)
Applications Automotive; EMI, RFI Suppression
Ratings AEC-Q200, Y2
Features 85C/85% Humidity
Ultra Librarian 3D Model Ultra Librarian F340Y243330MIM2T0 CAD Model

You May Also Be Interested in

Wurth Electronics Inc
CAP ALUM 100UF 20% 16V SMD
Lowest to $0.2727
AVX Corporation
CAP TANT 47UF 10% 16V 2312
Lowest to $0.4090
Samsung
CAP CER 0.022UF 50V X7R 0603
Need more? Email Us
Samsung
CAP CER 10UF 25V X7R 1206
Lowest to $0.1400
Draloric
CAP FILM 0.047UF 10% 630VDC RAD
Lowest to $0.2727
AVX Corporation
CAP CER 4700PF 2KV X7R 2225
Lowest to $2.1819
Holy Stone Enterprise Co., Ltd.
CAP CER 0.1UF 500V X7R 1812
Lowest to $0.1162
AVX Corporation
CAP TANT 47UF 10% 35V 2917
Need more? Email Us
Panasonic
CAP ALUM POLY 22UF 20% 35V SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8842 $51.9156
43+ $2.3665 $101.7595
66+ $2.2926 $151.3116
91+ $2.2186 $201.8926
117+ $2.1447 $250.9299
157+ $1.9228 $301.8796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess