EN
  • EN
  • DE

NTCLE413E2103F520L

Part No NTCLE413E2103F520L
Manufacturer Draloric
Catalog Temperature Sensors - NTC Thermistors
Description THERMISTOR NTC 10KOHM 3435K BEAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, TransducersTemperature SensorsNTC Thermistors
Manufacturer Vishay Beyschlag/Draloric/BC Components
Packaging Bulk
Part Status Active
Resistance in Ohms @ 25°C 10k
Resistance Tolerance ±1%
B Value Tolerance ±1%
B25/85 3435K
Operating Temperature -40°C ~ 105°C
Power - Max 250 mW
Length - Lead Wire 2.05" (52.00mm)
Mounting Type Through Hole
Package / Case Bead
Ultra Librarian 3D Model Ultra Librarian NTCLE413E2103F520L CAD Model

Description

NTC Thermistor 10k Bead
 

You May Also Be Interested in

Semitec USA Corp
NTC THERMISTORS 4KOHM 3%
Need more? Email Us
Vishay
THERM NTC 2.2KOHM 3977K BEAD
Need more? Email Us
Honeywell
THERMISTOR NTC 2KOHM 3068K BEAD
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 10KOHM 3478K BEAD
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 10KOHM 3960K DO35
Need more? Email Us
Honeywell
THERM NTC 2.2KOHM 3887K BEAD
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 1KOHM 3420K 1206
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 10KOHM 3969K BEAD
Need more? Email Us
Honeywell
THERMISTOR NTC 500OHM 3260K BEAD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ €1.4384 €50.3444
80+ €1.1803 €94.4242
120+ €1.1434 €137.2085
165+ €1.1065 €182.5734
215+ €1.0696 €229.9654
285+ €0.9590 €273.3154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,006 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess