EN
  • EN
  • DE

PB1973GBLKGILEF4

Part No PB1973GBLKGILEF4
Manufacturer E-SWITCH
Catalog Pushbutton Switches
Description SWITCH PUSHBUTTON DPST 15A 250V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Panel Mount, Snap-In
Type Standard, Illuminated
Circuit DPST
Switch Function On-Off
Current Rating (Amps) 15A (AC)
Voltage Rating - AC 250 V
Actuator Type Rectangular, Button
Actuator Marking No Marking
Color - Actuator/Cap Green
Illumination Type, Color Incandescent, Green
Illumination Voltage (Nominal) 24 VDC
Termination Style Quick Connect - 0.187" (4.7mm)
Panel Cutout Dimensions Rectangular - 19.20mm x 13.00mm
Temperature Range - Operating -10°C ~ 55°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1554120-PB1973GBLKGILEF4
Ultra Librarian 3D Model Ultra Librarian PB1973GBLKGILEF4 CAD Model

Description

N

You May Also Be Interested in

ALPS Electric
Switch Tactile Button J-Bend 0.05A 12VDC 1.2N SMD T/R
Lowest to $0.7731
IDEC
Pushbutton Switches 25mm Pilot Light Amber
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V
Lowest to $38.7253
Electroswitch
SWITCH PUSH DPDT 0.5A 28V
Lowest to $10.2818
NKK Switches
Process Sealed Ultra-Miniature Pushbuttons | SWITCH PUSH SPDT 0.4VA 28V
Lowest to $43.7006
C&K Components
SWITCH PUSH DPST-NO 0.4VA 20V
Lowest to $6.1457
TE Connectivity
SWITCH PUSHBUTTON 4PDT 6A 125V / Pushbutton Switch 4PDT Standard Panel Mount, Rear
Need more? Email Us
TE Connectivity
SWITCH PUSHBUTTON SPDT 6A 125V
Need more? Email Us
C&K Components
SWITCH PUSH SPDT 0.25A 50V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess