EN
  • EN
  • DE
  • IT

M38510/75701BCA(E2VNSC)

Part No M38510/75701BCA(E2VNSC)
Manufacturer E2V
Description Inverter 6-Element CMOS 14-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8542390000, 8542390000
Win Source Part Number 1198954-M38510/75701BCA(E2VNSC)
Categories Custom Parts
Manufacturer E2V
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M38510/75701BCA(E2VNSC) CAD Model

Description

The M38510/75701BCA(E2VNSC) is a radiation-hardened integrated circuit manufactured by E2V Technologies. It is designed for use in space and other harsh environments where radiation resistance is critical. This component is part of a family of high-reliability microelectronic devices suitable for demanding applications.

Applications

  • Spacecraft electronics: Used in satellite systems for communication, navigation, and control.
  • Military applications: Employed in missile guidance systems and other defense-related equipment.
  • High-altitude aircraft: Utilized in avionics systems operating in radiation-prone environments.
  • Nuclear power plants: Integrated into control and monitoring systems requiring radiation tolerance.
  • Scientific research: Used in particle accelerators and other radiation-intensive research equipment.

Features

  • Radiation Hardened: Designed to withstand high levels of ionizing radiation, ensuring functionality in harsh environments.
  • High Reliability: Manufactured with stringent quality control processes to guarantee long-term performance.
  • Extended Temperature Range: Operates reliably over a wide temperature range, suitable for extreme conditions.
  • Low Power Consumption: Optimized for efficient power usage, crucial for space and remote applications.
  • Hermetic Package: Encased in a hermetically sealed package to protect against environmental factors.

Benefits

  • Ensured Operation in Harsh Environments: Provides reliable performance in radiation-intensive settings, minimizing downtime and failure rates.
  • Extended Lifespan: Offers a longer operational life compared to non-radiation-hardened components, reducing the need for frequent replacements.
  • Reduced System Downtime: Minimizes the risk of radiation-induced failures, ensuring continuous system operation.
  • Enhanced System Reliability: Improves the overall reliability of critical systems operating in demanding environments.
  • Cost Savings: Reduces maintenance and replacement costs due to the component's enhanced durability and longevity.

Additional Details

The M38510/75701BCA(E2VNSC) is typically fabricated using specialized manufacturing techniques to enhance its radiation resistance. It may incorporate features such as hardened dielectrics and optimized circuit layouts to mitigate the effects of radiation. Specific technical specifications, such as the total ionizing dose (TID) tolerance and single event effect (SEE) immunity, are critical parameters for designers selecting this component for radiation-sensitive applications. Availability of detailed datasheets is usually restricted due to the sensitive nature of the application areas.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $435.2179 $435.2179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess