EN
  • EN
  • DE

0603FA1.25-R-32V

Part No 0603FA1.25-R-32V
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 146910-0603FA1.25-R-32V
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 0603FA1.25-R-32V CAD Model

Description

0603FA1.25-R-32V Surface Mount Fuse

The 0603FA1.25-R-32V is a precision surface mount fuse designed for protecting circuits against over-current conditions, ensuring enhanced safety and reliability.

Features and Benefits

  • Fast-Acting Response: Provides immediate circuit protection upon fault detection.
  • 32V Rated Voltage: Suitable for a range of low-voltage applications.
  • Small 0603 Footprint: Fits easily into compact designs.

Applications

  • Consumer Electronics
  • Battery Packs
  • Power Management Systems

Additional Information: This fuse is crucial for applications where precise and rapid circuit protection is necessary, contributing to both safety and device reliability.

You May Also Be Interested in

Eaton Bussmann
FUSE AUTO 3A 32VAC 1=5 PCS / 3 A 32 V AC DC Fuse Automotive Holder Blade, ATO/ATC
Need more? Email Us
Schurter Inc.
FUSE BOARD MOUNT 2A 125VAC/VDC
Need more? Email Us
Bel Fuse Inc.
FUSE BRD MNT 3A 125VAC/VDC AXIAL
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 3A 32VDC 0603
Lowest to $0.1686
Littelfuse Inc.
Axial Lead & Cartridge Fuses 5×20 mm > Time-Lag > 477 Series
Lowest to $1.3710
Littelfuse Inc.
FUSE BRD MNT 5A 32VAC 75VDC 1206
Lowest to $1.0884
Littelfuse Inc.
FUSE BRD MNT 10A 125VAC/VDC SMD
Lowest to $0.5362
Schurter Inc.
FUSE BRD MNT 2.5A 250VAC/VDC SMD
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 600MA 63VAC/VDC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess