EN
  • EN
  • DE

175GXMSJ80E

Part No 175GXMSJ80E
Manufacturer Eaton Bussmann
Catalog Fuses
Description 17.5KV 80E DIN FUSE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Requires Holder
Fuse Type Cartridge, Ceramic
Current Rating (Amps) 80 A
Voltage Rating - AC 17.5 kV
Response Time Slow Blow
Package / Case Cartridge, Non-Standard
Breaking Capacity @ Rated Voltage 65kA
Approval Agency CE
Size / Dimension 3.504\
Ultra Librarian 3D Model Ultra Librarian 175GXMSJ80E CAD Model

Description

NULL

You May Also Be Interested in

Shenzhen JDT Fuse Industrial Co., Ltd
5A 32V Fuse Surface Mount 1206
Lowest to $0.0529
Eaton Bussmann
FUSE MICRO II BLADE 2 LEG 15 AMP
Need more? Email Us
Bel Fuse Inc.
Surface Mount Fuse 2A 1206 Fuses RoHS
Lowest to $0.4366
Bel Fuse Inc.
8A Fuse Surface Mount 1206
Lowest to $0.8121
Eaton Bussmann
FUSE CERAMIC 35A 480VAC 300VDC
Need more? Email Us
Eaton Bussmann
FUSE MICRO II BLADE 2 LEG 5 AMP
Need more? Email Us
Eaton Bussmann
FUSE AUTOMOTIVE 15A 32VDC BLADE
Need more? Email Us
CONQUER ELECTRONICS
1.5kA@250VAC Ceramic Tube Fuse 3.15A 250V Through Hole,5.9x21mm Fuses RoHS
Lowest to $0.4366
Bel Fuse Inc.
FUSE BRD MNT 7A 125VAC/VDC 2SMD
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess