EN
  • EN
  • DE

ABC-3-R

Part No ABC-3-R
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE CERM 3A 250VAC 125VDC 3AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Requires Holder
Fuse Type Cartridge, Ceramic
Current Rating (Amps) 3 A
Voltage Rating - AC 250 V
Voltage Rating - DC 125 V
Response Time Fast Blow
Case / Package 3AB, 3AG, 1/4" x 1-1/4"
Breaking Capacity @ Rated Voltage 100A AC, 10kA DC
Melting I2t 6.55
Approval Agency CSA, UL
Size / Dimension 0.250\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1603662-ABC-3-R
Ultra Librarian 3D Model Ultra Librarian ABC-3-R CAD Model

Description

N

You May Also Be Interested in

Littelfuse Inc.
FUSE AUTO 20A 32VDC AUTO LINK
Need more? Email Us
Eaton Bussmann
FUSE BUSS SMALL DIMENSION
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 100MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 200MA 125VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 60A 32VAC 32VDC
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 20A 32VAC/VDC 5PK CARD
Need more? Email Us
Littelfuse Inc.
FUSE BRD MT 250MA 125VAC/VDC AXL
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 50A 32VDC AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 30A 32VAC 32VDC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess